EN
  • EN
  • DE

TA1029A

Part No TA1029A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog Electronic Wholesale
Description SAW Filter 1210 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Win Source Part Number 1263672-TA1029A
Manufacturer Homepage www.taisaw.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA1029A CAD Model

Description

The TA1029A is a Surface Acoustic Wave (SAW) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. SAW filters are widely used in radio frequency (RF) applications to selectively pass or reject signals within a specific frequency range. The TA1029A is designed for use in wireless communication systems to improve signal quality by filtering out unwanted noise and interference. It is built using piezoelectric materials that convert electrical signals into acoustic waves and back, achieving filtering through the properties of these acoustic waves.

Applications

  • Wireless Communication Systems: The TA1029A is used in mobile phones, Wi-Fi devices, and other wireless communication equipment for filtering RF signals.
  • RF Transceivers: It is employed in transceivers to improve the selectivity of the receiver and reduce spurious emissions from the transmitter.
  • Base Stations: The filter is utilized in base station equipment to enhance signal quality and minimize interference.
  • Satellite Communication: The TA1029A can be implemented in satellite communication systems for signal filtering purposes.
  • Test and Measurement Equipment: It can be found in spectrum analyzers and signal generators for precise signal filtering.

Features

  • Surface Acoustic Wave (SAW) Technology: Utilizes SAW technology for high-performance filtering.
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • High Attenuation: Provides strong rejection of signals outside the passband.
  • Compact Size: Designed to be small and lightweight for easy integration into electronic devices.
  • Stable Performance: Offers consistent performance across a wide range of operating temperatures.

Benefits

  • Improved Signal Quality: Filters out unwanted noise and interference, resulting in cleaner and more reliable signals.
  • Enhanced Receiver Sensitivity: Increases the sensitivity of receivers by reducing the impact of out-of-band signals.
  • Reduced Spurious Emissions: Minimizes unwanted emissions from transmitters, ensuring compliance with regulatory requirements.
  • Extended Battery Life: Low insertion loss helps conserve power in battery-operated devices.
  • Reliable Performance: Stable performance across temperature variations ensures consistent operation in various environmental conditions.

Additional Details

The TA1029A's specific frequency characteristics, such as center frequency, bandwidth, insertion loss, and attenuation, are crucial parameters for system designers. The filter is typically surface mountable and comes in a standard package format for easy integration onto printed circuit boards (PCBs). The device's performance is also influenced by impedance matching and proper grounding techniques in the application circuit. Consult the manufacturer's datasheet for detailed electrical specifications and application guidelines.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess