EN
  • EN
  • DE

TA947FG

Part No TA947FG
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Description Filter, SAW, 947.5 MHz, 25 MHz BW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1166138-TA947FG
Categories Custom Parts
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA947FG CAD Model

Description

The TA947FG is a SAW (Surface Acoustic Wave) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. SAW filters are electronic components used to selectively filter specific frequencies in electronic circuits. They are commonly employed in applications requiring precise frequency selection and rejection of unwanted signals.

Applications:

  • Wireless Communication Systems: Used in mobile phones, base stations, and other wireless devices to filter radio frequency (RF) signals.
  • Remote Control Systems: Employed to filter the specific carrier frequency used for remote control operations.
  • Television and Radio Broadcasting: Used in tuners to select the desired broadcast channel and reject adjacent channels.
  • GPS Receivers: Used to filter the GPS signal and improve accuracy.
  • Automotive Electronics: Employed in keyless entry systems, tire pressure monitoring systems (TPMS), and other RF-based automotive applications.

Features:

  • Precise Frequency Filtering: SAW filters provide excellent selectivity, allowing for the isolation of specific frequencies.
  • Low Insertion Loss: Minimal signal attenuation within the passband ensures efficient signal transmission.
  • High Attenuation: Effective rejection of unwanted frequencies outside the passband.
  • Small Size: SAW filters are generally compact, making them suitable for miniaturized electronic devices.
  • Stable Performance: SAW filters offer stable performance over a wide range of operating temperatures.

Benefits:

  • Improved Signal Quality: By filtering out unwanted noise and interference, SAW filters enhance the quality of desired signals.
  • Increased System Reliability: Stable and reliable performance ensures consistent operation of electronic devices.
  • Enhanced Receiver Sensitivity: Filtering out noise improves the ability of receivers to detect weak signals.
  • Reduced Interference: Minimizes interference between different electronic devices operating in close proximity.
  • Optimized System Performance: Enables efficient and reliable operation of various electronic systems.

Additional Details:

The TA947FG's specific characteristics, such as center frequency, bandwidth, insertion loss, and attenuation, will depend on its particular design and intended application. Refer to the manufacturer's datasheet for detailed specifications. SAW filters are typically manufactured using piezoelectric materials, such as lithium niobate or quartz, which exhibit electromechanical coupling properties. The filter's structure is designed to generate and propagate surface acoustic waves at specific frequencies, enabling the filtering function.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess