EN
  • EN
  • DE

TB0197A

Part No TB0197A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog OEM Parts (T - Z)
Description Filter, SAW, 110.592 MHz, 1 MHz BW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 978751-TB0197A
Categories OEM Parts(T-Z)
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TB0197A CAD Model

Description

The TB0197A is a SAW (Surface Acoustic Wave) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. It is designed for RF (Radio Frequency) applications, providing precise filtering and signal conditioning. SAW filters are known for their excellent performance characteristics, including sharp roll-off, low insertion loss, and high selectivity. The TB0197A is used to isolate specific frequency bands while rejecting unwanted signals, making it suitable for a variety of wireless communication systems.

Applications:

  • Wireless communication systems
  • Remote control systems
  • Radio receivers
  • RF Transmitters
  • ISM band applications
  • Wireless security systems

Features:

  • SAW Filter Technology: Utilizes surface acoustic wave technology for precise filtering.
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • High Selectivity: Provides sharp rejection of unwanted signals outside the passband.
  • Compact Size: Allows for integration into small electronic devices.
  • Stable Performance: Offers reliable performance over a wide temperature range.

Benefits:

  • Improved Signal Quality: Filters out unwanted noise and interference, resulting in cleaner signals.
  • Enhanced System Performance: Enables reliable wireless communication by isolating desired frequency bands.
  • Reduced Interference: Minimizes the impact of adjacent channel interference.
  • Optimized Range: Improves the range and reliability of wireless communication systems.

Additional Details:

The TB0197A is typically packaged in a small surface-mount device (SMD) package. The center frequency and bandwidth are critical parameters for SAW filters, and the TB0197A is designed for a specific frequency range within the RF spectrum. Input and output impedance are also important considerations for proper matching with the rest of the circuit. TAI-SAW TECHNOLOGY CO., LTD. provides detailed specifications for the TB0197A, including frequency response, insertion loss, and impedance characteristics.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us
Shindengen
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess