EN
  • EN
  • DE

TB0353A

Part No TB0353A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Description Filter, SAW, 600 MHz, 2 MHz BW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1205035-TB0353A
Categories Custom Parts
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TB0353A CAD Model

Description

The TB0353A is a SAW (Surface Acoustic Wave) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. TAI-SAW Technology is a leading manufacturer of SAW filters and resonators, specializing in components for wireless communication systems. The TB0353A is designed to selectively filter specific frequencies while rejecting others, making it essential for clean signal transmission and reception.

Applications

  • Wireless Communication Devices: Used in mobile phones, tablets, and other devices for signal filtering in the RF front-end.
  • Remote Control Systems: Enables reliable communication between remote controls and their receivers.
  • Navigation Systems: Improves the accuracy and reliability of GPS and other navigation systems by filtering out unwanted signals.
  • Wireless Security Systems: Enhances the security of wireless alarm systems and access control systems.
  • Automotive Applications: Filters signal in car key fobs and tire pressure monitoring systems

Features

  • Precise Frequency Filtering: Accurately selects the desired frequency band.
  • Low Insertion Loss: Minimizes signal attenuation for optimal performance.
  • High Attenuation: Effectively rejects unwanted signals and noise.
  • Compact Size: Suitable for integration into small electronic devices.
  • Stable Performance: Operates reliably over a wide temperature range.

Benefits

  • Improved Signal Quality: Provides clearer and more reliable communication.
  • Enhanced System Performance: Optimizes the performance of wireless devices by reducing interference.
  • Increased Range: Allows for longer-distance communication with minimal signal loss.
  • Reduced Power Consumption: Enables energy-efficient wireless communication.

Additional Details

SAW filters like the TB0353A work by converting electrical signals into mechanical waves on a piezoelectric substrate. These waves propagate along the surface of the substrate and are converted back into electrical signals. The filter's characteristics are determined by the design of the interdigital transducers (IDTs) on the substrate. While the exact frequency and bandwidth of the TB0353A would require a datasheet, SAW filters are typically used in the range of tens of MHz to a few GHz. TAI-SAW Technology utilizes advanced manufacturing techniques to ensure high precision and reliability in their SAW filter products. The TB0353A is available in surface-mount packages for easy integration into electronic assemblies.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0652 $56.5216
18+ $5.7971 $104.3478
27+ $5.6160 $151.6320
37+ $5.4348 $201.0876
48+ $5.2537 $252.1776
64+ $4.7102 $301.4528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess