EN
  • EN
  • DE

TB0714A

Part No TB0714A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Description Filter, SAW, 480 MHz, 15 MHz BW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1210613-TB0714A
Categories Custom Parts
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TB0714A CAD Model

Description

The TB0714A is a surface acoustic wave (SAW) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. This filter is designed for radio frequency (RF) signal processing in communication systems and electronic devices. It provides precise filtering characteristics with low insertion loss and high selectivity, making it suitable for demanding RF applications.

Applications

  • Wireless Communication Systems: Used in cellular base stations, mobile devices, and wireless routers for RF signal filtering.
  • RF Transceivers: Employed in radio transmitters and receivers to improve signal quality and reduce interference.
  • Remote Control Systems: Integrated into remote controls and wireless key fobs for reliable signal transmission.
  • Satellite Communication: Used in satellite receivers and transponders for precise signal filtering and noise reduction.
  • Industrial Control Systems: Applied in wireless sensor networks and industrial automation for reliable RF communication.

Features

  • SAW Filter Technology: Provides precise filtering characteristics with low insertion loss.
  • High Selectivity: Offers excellent rejection of unwanted signals and noise.
  • Low Insertion Loss: Minimizes signal attenuation for efficient RF signal processing.
  • Surface Mount Package: Allows for easy integration into compact circuit board designs.
  • Stable Performance: Offers stable and consistent performance over a wide temperature range.

Benefits

  • Improved Signal Quality: Filters out unwanted signals and noise for enhanced signal clarity.
  • Efficient RF Processing: Low insertion loss ensures efficient signal transmission.
  • Reduced Interference: High selectivity minimizes interference from adjacent RF channels.
  • Easy Integration: Surface mount package simplifies assembly and reduces board space.
  • Reliable Communication: Stable performance ensures consistent and dependable RF communication.

Technical Specifications

The TB0714A operates at a specific center frequency (e.g., 433.92 MHz) and offers low insertion loss and high selectivity. It provides excellent rejection of unwanted signals and noise, enhancing the performance of RF communication systems. The surface mount package simplifies integration into compact circuit board designs. This SAW filter is suitable for a wide range of RF applications where precise filtering and low insertion loss are critical.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess