EN
  • EN
  • DE

TB0904A

Part No TB0904A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Description Filter, SAW, 857 MHz, 66 MHz BW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1178849-TB0904A
Categories Custom Parts
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TB0904A CAD Model

Description

The TB0904A is a Surface Acoustic Wave (SAW) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. SAW filters are electronic components used to selectively filter out specific frequencies of signals while allowing others to pass through with minimal attenuation. They are commonly employed in radio frequency (RF) applications.

Applications:

  • RF Receivers: Filtering unwanted signals in wireless communication receivers.
  • RF Transmitters: Removing spurious emissions in RF transmitters.
  • Wireless Communication Systems: Filtering signals in cellular phones, Wi-Fi devices, and Bluetooth devices.
  • Remote Controls: Selecting desired signals in remote control receivers.
  • Satellite Communication: Filtering signals in satellite receivers and transmitters.

Features:

  • SAW Technology: Utilizes surface acoustic waves for precise filtering.
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • High Attenuation: Effectively blocks unwanted signals outside the passband.
  • Small Size: Compact packaging for space-constrained applications.
  • Stable Performance: Provides consistent performance over a wide temperature range.

Benefits:

  • Improved Signal Quality: Enhances signal-to-noise ratio in wireless communication systems.
  • Reduced Interference: Minimizes unwanted interference from adjacent frequencies.
  • Increased System Reliability: Ensures stable and reliable performance of RF circuits.
  • Compact Design: Allows for integration into small form-factor devices.
  • Optimized Performance: Provides precise filtering for specific frequency bands.

Additional Details:

For specific technical details, refer to the TAI-SAW TECHNOLOGY TB0904A datasheet. The datasheet includes information on center frequency, bandwidth, insertion loss, attenuation, impedance, and package dimensions. Proper impedance matching is crucial for optimal performance. Ensure the input and output impedance of the filter are matched to the surrounding circuitry. Proper grounding and shielding techniques should be employed to minimize unwanted signal coupling. Verify the filter's specifications meet the requirements of the target application.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 535 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess