EN
  • EN
  • DE

TB1106A

Part No TB1106A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Description Filter, SAW, 276.5 MHz, 40 MHz BW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1207398-TB1106A
Categories Custom Parts
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TB1106A CAD Model

Description

The TB1106A is a Surface Acoustic Wave (SAW) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. SAW filters are electronic components used to selectively filter out specific frequencies from a signal. They are commonly employed in radio frequency (RF) applications, such as wireless communication systems, to improve signal quality and reduce interference.

Applications:

  • Cellular communication: Filtering RF signals in mobile phones and base stations.
  • Wireless networking: Used in Wi-Fi routers and access points for signal filtering.
  • Global Positioning System (GPS): Filtering GPS signals to improve accuracy.
  • Television broadcasting: Filtering signals in television receivers and transmitters.
  • Remote control systems: Filtering signals in remote controls and receivers.

Features:

  • Precise frequency filtering: Selectively passes desired frequencies while attenuating unwanted frequencies.
  • Low insertion loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • High attenuation: Effectively suppresses unwanted signals, reducing interference.
  • Small size: Allows for compact designs.
  • Surface mount technology (SMT): Enables easy integration into electronic circuits.

Benefits:

  • Improved signal quality: Reduces interference and noise, enhancing signal clarity.
  • Enhanced system performance: Optimizes RF signal processing for better overall performance.
  • Reduced size and weight: Enables smaller and lighter electronic devices.
  • Simplified design: Easier to implement compared to other filtering techniques.
  • Cost-effective: Provides a cost-efficient solution for RF signal filtering.

Additional Details:

The TB1106A is designed for specific frequency bands and bandwidths, as defined in its datasheet. It typically features low insertion loss in the passband and high attenuation in the stopband. The filter's performance is influenced by factors such as temperature and impedance matching. The datasheet from TAI-SAW provides detailed specifications, including center frequency, bandwidth, insertion loss, attenuation, impedance, operating temperature range, and package dimensions. These specifications are essential for proper integration and optimal performance in RF systems. Impedance matching networks are often required to ensure optimal power transfer and minimal signal reflections.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5648 $61.6944
7+ $16.8734 $118.1138
11+ $16.3467 $179.8137
15+ $15.8189 $237.2835
19+ $15.2922 $290.5518
26+ $13.7099 $356.4574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess