EN
  • EN
  • DE

LMP2231AMAX/NOPB

Part No LMP2231AMAX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 130KHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.058 V/μs
Gain Bandwidth Product (GBP) 130kHz
Current - Input Bias 0.02pA
Voltage - Input Offset 10μV
Operating Supply Current 10μA
Channel Output Current 30mA
Supply Voltage - Operating 1.6 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1055428-LMP2231AMAX/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LMP2231AMAX/NOPB CAD Model

Description

Product Overview: LMP2231AMAX/NOPB by Texas Instruments

The LMP2231AMAX/NOPB is a single-channel, precision operational amplifier (op-amp) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This op-amp is part of TI's PowerWise® product line, which emphasizes energy-efficient solutions without compromising on performance.

Key Features:

  • Low Power Consumption: The LMP2231AMAX/NOPB has been engineered for ultra-low power consumption, with a typical quiescent current of only 10 μA. This makes it an ideal choice for battery-powered and portable applications where power efficiency is critical.
  • High Precision: It offers excellent precision with an input offset voltage of 150 μV and a CMRR (Common Mode Rejection Ratio) of 100 dB, providing accurate signal amplification in high-precision circuits.
  • Wide Supply Voltage Range: The device operates over a wide supply voltage range from 1.8V to 5.5V, allowing it to be used in a variety of systems with different power requirements.
  • Extended Temperature Range: It is designed to operate over the extended industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.
  • No Phase Reversal: The op-amp is free from phase reversal when the input voltage exceeds the supply rails, which enhances the stability of the application.

Applications:

The LMP2231AMAX/NOPB is versatile and can be used in a broad array of applications such as:

  • Sensor amplification and signal conditioning
  • Active filtering
  • Medical instrumentation
  • Portable and battery-operated devices
  • Data acquisition systems

Quality and Reliability:

This op-amp is available in a small 5-pin SOT-23 package, which saves space in compact designs. The "NOPB" designation indicates that the product is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability. The LMP2231AMAX/NOPB is also characterized for enhanced lifetime reliability, ensuring consistent performance over the product's lifespan.

With its combination of low power consumption, high precision, and robustness, the LMP2231AMAX/NOPB from Texas Instruments stands out as a superior choice for designers looking to optimize their analog applications.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9705 $51.2330
62+ $1.6168 $100.2416
96+ $1.5663 $150.3648
132+ $1.5157 $200.0724
171+ $1.4652 $250.5492
229+ $1.3136 $300.8144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,600 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess