EN
  • EN
  • DE

1SMA120Z M2G

Part No 1SMA120Z M2G
Manufacturer Taiwan Semiconductor
Catalog Diodes - Zener - Single
Description DIODE, ZENER, 120V, 1000MW, %, D
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Taiwan Semiconductor
Status Active
Win Source Part Number 1002497-1SMA120Z M2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SMA120Z M2G CAD Model

Description

The 1SMA120Z M2G is a surface-mount Zener diode manufactured by Taiwan Semiconductor. It is designed to provide voltage regulation and transient voltage suppression in electronic circuits. The '1SMA' prefix indicates the package type (SMA), '120Z' specifies the Zener voltage (approximately 120V), and 'M2G' denotes that the component is RoHS compliant and lead-free. These diodes are commonly used to protect sensitive electronic components from voltage surges and spikes.

Applications

  • Voltage Regulation
  • Transient Voltage Suppression (TVS)
  • Overvoltage Protection
  • Clamping Circuits
  • Power Supplies

Features

  • Surface Mount SMA Package
  • Zener Voltage of Approximately 120V
  • Low Profile
  • High Surge Capability
  • RoHS Compliant
  • Lead-Free Finish

Benefits

  • Precise Voltage Regulation: Maintains a stable voltage level, protecting sensitive components from voltage fluctuations.
  • Transient Voltage Suppression: Clamps voltage spikes effectively, preventing damage to circuitry.
  • Compact Design: The SMA package is suitable for applications with limited board space.
  • Reliable Performance: Offers robust protection against transient voltage events due to its high surge capability.
  • Environmentally Compliant: RoHS compliant and lead-free finish, adhering to environmental regulations.

Technical Specifications

The 1SMA120Z M2G features a Zener voltage (VZ) of approximately 120V, typically with a tolerance of ±5%. Its power dissipation is generally around 1.5W when properly mounted on a PCB. The operating and storage temperature range typically spans from -65°C to +150°C. The forward voltage drop is relatively low, typically around 1.2V at a specified forward current. Adherence to the maximum ratings specified in the datasheet is critical for ensuring long-term reliability. Clamping voltage and dynamic resistance are crucial parameters for transient voltage suppression applications.

Always consult the official Taiwan Semiconductor datasheet for the most accurate and detailed specifications. Proper PCB layout and thermal management are essential to maximize the performance and reliability of the Zener diode. The surge waveform characteristics and the diode's clamping voltage should be considered when selecting this device for a specific application.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335
Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess