EN
  • EN
  • DE
Part No 6A60
Manufacturer Taiwan Semiconductor
Catalog Schottky Diodes
Description Diode Schottky 80V 5A 2-Pin DO-201AD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package R
Diameter 7.2 mm
Element Configuration Single
Forward Current 6 A
Forward Voltage 950 mV
Length 9.1 mm
Max Forward Surge Current (Ifsm) 250 A
Maximum Operating Temperature 150 °C
Max Repetitive Reverse Voltage (Vrrm) 600 V
Max Surge Current 250 A
Min Operating Temperature -65 °C
Mount Through Hole
Number of Pins 2
Peak Reverse Current 10 µA
Polarity Standard
REACH SVHC No SVHC
Reverse Voltage 600 V
RoHS Compliant
Win Source Part Number 1039831-6A60
Categories Schottky Diodes
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 6A60 CAD Model

Description

It has a shortage supply and demand status.

  • Component: Schottky Diode
  • Win Source Part Number: 1039831-6A60
  • Maximum Operating Temperature: 150 °C
  • Minimum Operating Temperature: -65 °C
  • RoHS: compliant
  • REACH SVHC: none
  • Element Configuration: single
  • Maximum Surge Current: 250 A

You May Also Be Interested in

Infineon Technologies
BAS 70-07 E6327 Infineon Technologies Schottky Diodes & Rectifiers Silicon Schottky Diode datasheet, inventory, & pricing.
Need more? Email Us
Tech Public
Diode 40V Surface Mount SOD-128
Lowest to $0.1456
Shindengen
D1NK100-5060 Shindengen Schottky Diodes & Rectifiers Fast Recovery Diode Axial datasheet, inventory, & pricing.
Lowest to $0.8150
Infineon Technologies
BAS 70-05 E6327 Infineon Technologies Schottky Diodes & Rectifiers 70V 0.07A datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BAT 64 E6327 Infineon Technologies Schottky Diodes & Rectifiers 40V 0.12A datasheet, inventory, & pricing.
Lowest to $0.0832
Infineon Technologies
BAS 40-04 E6327 Infineon Technologies Schottky Diodes & Rectifiers 40V 0.12A datasheet, inventory, & pricing.
Lowest to $0.3564
Panjit
1 Independent 120V 8A TO-227C Single Diodes RoHS
Lowest to $0.3493
Yangzhou yangjie electronic co., ltd
Diode 70V 70mA Surface Mount SOT-23(TO-236)
Lowest to $0.0728
Infineon Technologies
BAS 4002A RPP E6327 Infineon Technologies Schottky Diodes & Rectifiers Low VF Schottky Diode Array 40V .2A datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess