EN
  • EN
  • DE

ES2D-M R5G

Part No ES2D-M R5G
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968430-ES2D-M R5G
Categories OEM Parts(C-E)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ES2D-M R5G CAD Model

Description

The ES2D-M R5G is a surface-mount fast recovery rectifier diode manufactured by Taiwan Semiconductor. It is engineered for applications demanding rapid switching speeds and efficient rectification. This diode stands out due to its optimized forward voltage drop and minimal reverse recovery time, making it highly suitable for high-frequency power electronics circuits.

Applications:

  • High-Frequency Switching Power Supplies (SMPS): Ideal as a rectifier in the secondary stage, ensuring efficient power conversion.
  • Inverter Circuits: Enables fast switching and rectification in inverter designs.
  • DC-DC Converters: Well-suited for rectification in DC-DC conversion stages, improving efficiency.
  • Motor Control Circuits: Used as a freewheeling diode to protect switching components from voltage spikes.
  • LED Lighting Systems: Provides efficient power management and rectification in LED drivers.

Features:

  • Fast Recovery Time (trr): Minimizes switching losses and enhances efficiency in high-frequency applications.
  • Low Forward Voltage Drop (VF): Reduces power dissipation, leading to improved overall performance.
  • High Surge Current Capability: Capable of withstanding transient current surges without compromising reliability.
  • Surface Mount Package (SMC): Facilitates automated assembly and enables compact circuit designs.
  • RoHS Compliant: Complies with environmental standards, ensuring eco-friendly operation.

Benefits:

  • Enhanced Efficiency: Reduced switching losses and lower forward voltage drop contribute to superior efficiency.
  • Improved Reliability: High surge current capability ensures robust performance under demanding conditions.
  • Compact Design: Surface mount package allows for smaller and more densely populated circuit boards.
  • Simplified Manufacturing: Compatible with automated assembly processes, reducing manufacturing costs.
  • Environmentally Sound: RoHS compliance demonstrates a commitment to environmental responsibility.

Additional Details:

The ES2D-M R5G typically features a maximum repetitive reverse voltage (VRRM) of 200V and a maximum average forward rectified current (IF(AV)) of 2.0A. Its fast recovery time (trr) is generally very short, often in the range of tens of nanoseconds, making it ideal for high-frequency applications. The forward voltage drop (VF) is typically around 0.95V at the rated forward current. This diode is commonly available in a standard SMC (Surface Mount C) package. As always, consulting the manufacturer's datasheet is crucial for detailed electrical characteristics, thermal performance, and recommended soldering procedures. Taiwan Semiconductor is recognized for producing reliable and high-performance discrete semiconductor components.

The operating temperature range usually spans from -65°C to +150°C, making it suitable for a wide array of operating environments. The optimized characteristics of the ES2D-M R5G diode make it a preferred choice in modern electronic designs where efficiency, reliability, and compactness are critical considerations.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Lowest to $0.0104
Bel Fuse Inc.
Lowest to $0.1640

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess