EN
  • EN
  • DE

CY7C1009-15VCT

Part No CY7C1009-15VCT
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description 128K X 8 Standard SRAM 15 Ns PDSO32
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054181-CY7C1009-15VCT
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C1009-15VCT CAD Model

Description

The CY7C1009-15VCT is a high-performance 64K x 16 Static Random Access Memory (SRAM) device from Cypress Semiconductor. It is designed for applications requiring fast access times and low power consumption. This SRAM provides a convenient solution for storing and retrieving data quickly in various digital systems.

Applications

  • Cache memory
  • Embedded systems
  • Networking equipment
  • Industrial control
  • Telecommunications

Features

  • High-speed access time: 15 ns access time for fast data retrieval.
  • 64K x 16 memory organization: Provides a total of 128KB of storage.
  • Single 5V power supply: Operates from a standard 5V power source.
  • Low power consumption: Minimizes energy usage in battery-powered and portable devices.
  • TTL-compatible inputs and outputs: Interfaces seamlessly with standard TTL logic.
  • Available in various packages: Offers flexibility in mounting and integration.

Benefits

  • Fast data access: Enhances system performance by providing quick data storage and retrieval.
  • Easy integration: TTL compatibility simplifies interfacing with other digital components.
  • Low power operation: Extends battery life in portable applications.
  • Reliable data storage: Ensures data integrity in critical systems.
  • Flexible design options: Various package options allow for tailored system designs.

Additional Details

The CY7C1009-15VCT is typically used in applications that require fast data access and low power consumption. Its 15ns access time allows for quick retrieval of data, making it suitable for cache memory in microprocessors and other high-speed digital systems. The SRAM is available in a variety of packages, including SOJ (Small Outline J-lead) and TSOP (Thin Small Outline Package), to accommodate different board layouts and mounting requirements.

Detailed specifications, including operating temperature range, power consumption characteristics, and package dimensions, can be found in the Cypress Semiconductor datasheet. The TTL-compatible inputs and outputs allow for easy interfacing with other digital logic circuits, simplifying system design and reducing the need for additional level-shifting components. The SRAM is also designed to operate reliably over a wide temperature range, making it suitable for use in harsh environments.

You May Also Be Interested in

Bel Fuse Inc.
Lowest to $0.1640
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Kemet
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess