EN
  • EN
  • DE

ES2JA F3

Part No ES2JA F3
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (C - E)
Description 35ns, 2A, 600V, Super Fast Recovery Rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1057803-ES2JA F3
Categories OEM Parts(C-E)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ES2JA F3 CAD Model

Description

The ES2JA F3 is a surface-mount fast recovery rectifier manufactured by Taiwan Semiconductor. This diode is designed for applications requiring efficient rectification and fast switching speeds. The 'F3' likely refers to a specific packaging or production code. It offers a good balance between forward voltage drop and reverse recovery time, making it suitable for various power electronics applications.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • Continuous Current Mode Boost PFC
  • DC-DC Converters
  • Freewheeling diodes in inductive loads
  • Snubber circuits

Features:

  • Fast Recovery Time: Reduces switching losses and improves efficiency.
  • Surface Mount Package: Enables automated assembly and reduces board space.
  • High Surge Current Capability: Provides robustness against transient surges.
  • Low Forward Voltage Drop: Minimizes power dissipation.
  • High Reliability: Ensures long-term performance in demanding environments.

Benefits:

  • Improved Efficiency: Reduces power loss in high-frequency switching circuits.
  • Compact Design: Saves board space in densely populated circuits.
  • Increased Reliability: Robust design ensures long-term performance.
  • Reduced EMI: Fast recovery characteristics minimize electromagnetic interference.
  • Cost-Effective: Provides a balance of performance and affordability.

Additional Details:

The ES2JA typically features a reverse voltage rating of 600V and a forward current rating of 2A. The fast recovery time is typically in the nanosecond range, making it suitable for high-frequency applications. The surface-mount package is designed for automated assembly processes. The diode is commonly available in a DO-214AC (SMA) package. The forward voltage drop is typically around 0.95V at the rated forward current. It is designed to operate over a wide temperature range, typically from -55°C to +150°C. The device meets industry standards for RoHS compliance. Consult the Taiwan Semiconductor datasheet for ES2JA for detailed specifications, including reverse recovery time, forward voltage characteristics, and surge current ratings.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess