EN
  • EN
  • DE

FRAF1003G

Part No FRAF1003G
Manufacturer Taiwan Semiconductor
Description Isolation 10 AMPS. Glass Passivated Fast Recovery Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 1175631-FRAF1003G
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FRAF1003G CAD Model

Description

The FRAF1003G is a fast recovery rectifier diode manufactured by Taiwan Semiconductor. It is designed for applications requiring efficient and rapid rectification of AC signals. Its fast recovery characteristics make it suitable for use in switch-mode power supplies, inverters, and other high-frequency circuits.

Applications

  • Switching Mode Power Supplies (SMPS): Rectification in the secondary side of SMPS circuits.
  • Inverters: Used as a rectifier in DC-AC inverters.
  • DC-DC Converters: Employed in DC-DC converters for output rectification.
  • Freewheeling Diode: Protection of inductive loads in switching circuits.
  • High-Frequency Applications: Suitable for rectification in high-frequency circuits.

Features

  • Fast Recovery Time: Enables high-speed switching and reduces power loss.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • High Surge Current Capability: Provides robustness against transient surges.
  • Glass Passivated Junction: Offers enhanced reliability and stability.
  • RoHS Compliant: Meets environmental regulations for lead-free components.
  • DO-201AD Package: Industry-standard package for easy mounting and soldering.

Benefits

  • Improved Efficiency: Fast recovery and low forward voltage drop contribute to higher efficiency.
  • Increased Reliability: Glass passivated junction enhances the diode's durability.
  • Simplified Design: Standard package simplifies PCB layout and assembly.
  • Protection against Transients: High surge current capability protects the diode from damage.

Additional Details

The FRAF1003G has a maximum repetitive peak reverse voltage (VRRM) of 200V and a maximum average forward rectified current (IF(AV)) of 10A. The reverse recovery time (trr) is typically very low, enabling high-frequency operation. The forward voltage drop (VF) is also minimized to reduce power dissipation. The device operates over a temperature range of -65°C to +175°C. The DO-201AD package provides a robust and easy-to-use mounting solution. The glass passivated junction ensures high reliability and long-term stability. The FRAF1003G is designed to withstand high surge currents, providing protection against transient events. It is suitable for various high-frequency applications, offering a combination of fast switching speed, low power loss, and high reliability. The FRAF1003G is a cost-effective solution for fast recovery rectification in various electronic circuits.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess