EN
  • EN
  • DE

MBRF30L100CT

Part No MBRF30L100CT
Manufacturer Taiwan Semiconductor
Description 30.0 AMP. Schottky Barrier Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 1216433-MBRF30L100CT
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBRF30L100CT CAD Model

Description

The Taiwan Semiconductor MBRF30L100CT is a Schottky Barrier Rectifier designed for high-efficiency rectification in switching power supplies, inverters, and freewheeling applications. Its low forward voltage drop and fast switching speed contribute to improved efficiency and reduced power loss in demanding circuits.

Applications

  • Switching Power Supplies: Secondary rectification to improve efficiency.
  • Inverters: DC-AC and DC-DC conversion stages.
  • Freewheeling Diode: Provides a path for current in inductive circuits when switching.
  • Polarity Protection: Prevents damage from reverse voltage connections.

Features

  • Low Forward Voltage Drop: Reduces power dissipation and enhances efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • High Surge Capability: Withstands transient current surges.
  • High Reliability: Robust construction for dependable performance.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.
  • TO-220F Package: Isolated mounting tab for enhanced thermal management.

Benefits

  • Improved Efficiency: Low forward voltage drop minimizes energy loss.
  • Reduced Heat Dissipation: Lower operating temperature enhances reliability.
  • Enhanced System Performance: Optimized for high-performance power conversion.
  • Simplified Design: Easy to integrate into existing circuit designs.
  • Environmental Compliance: Meets regulatory requirements for environmentally conscious manufacturing.

Technical Specifications

The MBRF30L100CT features a maximum repetitive peak reverse voltage (VRRM) of 100V and a forward current (IF) of 30A (15A per diode). The typical forward voltage drop (VF) is around 0.8V at the rated current. The operating junction temperature range is typically -65°C to +150°C. Refer to the Taiwan Semiconductor MBRF30L100CT datasheet for precise details.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2221 $51.0830
550+ $0.1823 $100.2650
850+ $0.1766 $150.1100
1,175+ $0.1709 $200.8075
1,515+ $0.1652 $250.2780
2,030+ $0.1481 $300.6430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess