The RS1DL R2G is a surface-mount rectifier diode from Taiwan Semiconductor. This diode is designed for general-purpose rectification applications where a balance of size, performance, and reliability is required. It's commonly found in various electronic devices for converting AC voltage to DC voltage.
Applications
- Power adapters
- Battery charging circuits
- DC-DC converters
- Switching mode power supplies (SMPS)
- General rectification purposes
Features
- Low forward voltage drop for improved efficiency
- High surge current capability, offering robustness
- Surface Mount Device (SMD) package (SMA) for automated assembly
- Guaranteed high-temperature soldering
- RoHS compliant (lead-free)
Benefits
- Enhanced efficiency in power conversion applications
- Reliable performance in circuits experiencing transient surges
- Cost-effective component for rectification needs
- Environmentally responsible due to lead-free construction
Technical Specifications
The RS1DL R2G has a maximum repetitive peak reverse voltage (Vrrm) of 400V. The average forward rectified current (If(AV)) is 1.0A. The forward voltage (Vf) is typically 1.1V at a forward current of 1.0A. The surge current (Ifsm) is 30A. It operates over a junction temperature range of -65°C to +150°C.