EN
  • EN
  • DE

S1MLWHRVG

Part No S1MLWHRVG
Manufacturer Taiwan Semiconductor
Catalog OEM Parts ( S )
Description 1A, 1000V, Standard Recovery Rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 959299-S1MLWHRVG
Categories OEM Parts( S )
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S1MLWHRVG CAD Model

Description

The S1MLWHRVG is a surface-mount Schottky Barrier Rectifier manufactured by Taiwan Semiconductor. This rectifier is designed for high-frequency applications where efficiency and fast switching speeds are crucial. It is commonly used in a variety of power management and protection circuits.

Applications:

  • DC-DC Converters: Used for rectification in DC-DC converters to efficiently convert voltage levels.
  • Reverse Polarity Protection: Protects circuits from damage due to incorrect polarity connections.
  • Switching Power Supplies: Employed in switching power supplies for fast and efficient rectification.
  • Freewheeling Diodes: Used as freewheeling diodes in inductive circuits to prevent voltage spikes.
  • High-Frequency Rectification: Suitable for high-frequency rectification applications due to its fast switching speed.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Surface Mount Package: Allows for easy and automated assembly.
  • High Surge Current Capability: Provides protection against transient voltage spikes.
  • RoHS Compliant: Ensures compliance with environmental regulations.

Benefits:

  • Improved Efficiency: Low forward voltage drop reduces power dissipation, leading to higher efficiency.
  • Enhanced Protection: High surge current capability protects circuits from voltage transients.
  • Compact Design: Surface mount package allows for smaller and more compact designs.
  • Reliable Performance: Manufactured to high-quality standards for consistent and dependable operation.
  • Simplified Assembly: Surface mount design simplifies the assembly process, reducing manufacturing costs.

Additional Details:

The S1MLWHRVG Schottky Barrier Rectifier features a maximum repetitive peak reverse voltage and a maximum average forward rectified current. It also exhibits a low reverse leakage current, which contributes to its overall efficiency. The device is typically packaged in a small outline package (SOD-123 or similar), making it suitable for compact electronic devices. The materials used in its construction are selected to ensure high reliability and thermal stability. The device's datasheet provides detailed specifications on its electrical characteristics, thermal performance, and mechanical dimensions, which are essential for proper design and application. It meets industry standards for environmental protection, ensuring its suitability for a wide range of applications. Its robust design ensures stable performance across a broad range of operating conditions.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
565+ $0.0891 $50.3415
1,370+ $0.0732 $100.2840
2,120+ $0.0709 $150.3080
2,920+ $0.0686 $200.3120
3,775+ $0.0663 $250.2825
5,055+ $0.0594 $300.2670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,604 pieces
MOQ: 565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess