EN
  • EN
  • DE

SFS2J

Part No SFS2J
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 319393-SFS2J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFS2J CAD Model

Description

The SFS2J is a rectifier diode manufactured by Taiwan Semiconductor. It is designed to efficiently convert AC voltage to DC voltage in various electronic applications. Its key attributes include fast switching speed and relatively low forward voltage drop, making it suitable for applications where efficiency and response time are crucial.

Applications:

  • General Purpose Rectification: Used in power supplies and adapters to convert AC to DC voltage.
  • Freewheeling Diode: Protects inductive loads by providing a path for current when the switching device is turned off.
  • Polarity Protection: Prevents circuit damage from reverse voltage connections.
  • LED Lighting: Used in LED drivers for rectification and voltage regulation.
  • Battery Chargers: Employed in battery charging circuits to rectify AC voltage and provide a DC charging current.

Features:

  • High Surge Current Capability: Can withstand high current surges without being damaged.
  • Low Forward Voltage Drop: Minimizes power loss and improves overall efficiency.
  • Fast Switching Speed: Enables efficient operation at higher frequencies.
  • Compact Package: Designed for space-saving applications.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Improved Efficiency: Low forward voltage drop reduces power dissipation, resulting in a more efficient system.
  • Enhanced Reliability: High surge current capability ensures reliable operation in demanding conditions.
  • Compact Design: Small package size allows for integration in space-constrained environments.
  • Protection of Sensitive Components: Protects circuits from voltage spikes and reverse polarity.
  • Cost-Effective Solution: Provides a reliable and efficient rectification solution at a reasonable cost.

Additional Details:

The SFS2J is commonly available in surface mount packages like SMA (DO-214AC). Detailed specifications, including maximum forward current, peak reverse voltage, and operating temperature range, can be found in the manufacturer's datasheet. It's important to consult the datasheet for specific application requirements and to ensure the diode operates within its safe operating area. Consideration should be given to thermal management, especially in applications with high forward current, to prevent overheating and ensure long-term reliability. The device is suitable for automated assembly processes, which reduces manufacturing costs and improves production efficiency.

You May Also Be Interested in

Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Fuji Electric
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess