EN
  • EN
  • DE

SK29A R3

Part No SK29A R3
Manufacturer Taiwan Semiconductor
Catalog OEM Parts ( S )
Description 2A, 90V, Schottky Rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093267-SK29A R3
Categories OEM Parts( S )
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SK29A R3 CAD Model

Description

The SK29A R3 is a Schottky Barrier Rectifier manufactured by Taiwan Semiconductor. This diode is engineered for high-efficiency rectification and fast switching applications, making it ideal for use in circuits where minimizing power loss and maximizing switching speeds are crucial.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Freewheeling diode in inductive circuits
  • Reverse polarity protection
  • LED lighting

Features:

  • Low forward voltage drop: Reduces power loss, enhancing overall efficiency.
  • Fast switching speed: Supports high-frequency operation, enabling rapid response times.
  • High surge current capability: Withstands transient surges, ensuring reliable operation during unpredictable events.
  • Surface Mount Package (SMB/DO-214AA): Facilitates automated assembly and compact designs.
  • RoHS compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances standards.

Benefits:

  • Improved efficiency: Minimizes power dissipation, optimizing circuit performance.
  • Enhanced performance: Enables high-frequency operation, catering to modern electronic demands.
  • Reliable operation: Provides consistent and stable performance, even in challenging conditions.
  • Compact design: Allows for smaller and more efficient electronic devices.
  • Cost-effective: Offers a balanced mix of performance and affordability.

Additional Details:

The SK29A R3 is typically packaged in an SMB (DO-214AA) format, which provides good thermal characteristics and allows for efficient heat dissipation. This makes it capable of handling moderate power levels. The combination of low forward voltage drop and fast switching speed renders it an excellent choice for applications where both high efficiency and minimal switching losses are paramount. Its surge current capability ensures reliability, making it suitable for environments where power surges are a concern. It is often used in space-constrained applications where performance cannot be compromised.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess