EN
  • EN
  • DE

SMAJ43A R2

Part No SMAJ43A R2
Manufacturer Taiwan Semiconductor
Catalog OEM Parts ( S )
Description 400W, 50.3V, 5%, Unidirectional, TVS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SMA
Clamping Voltage 69.4 V
Leakage Current 5 µA
Maximum Operating Temperature 150 °C
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Elements 1
Number of Pins 2
Packaging Tape and Reel
Peak Pulse Current 5.8 A
Peak Pulse Power 400 W
Polarity Unidirectional
Reverse Breakdown Voltage 47.8 V
Reverse Standoff Voltage 43 V
RoHS Compliant
Test Current 1 mA
Win Source Part Number 1094030-SMAJ43A R2
Categories OEM Parts( S )
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMAJ43A R2 CAD Model

Description

The SMAJ43A R2 is a Transient Voltage Suppressor (TVS) diode manufactured by Taiwan Semiconductor. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events. This device is part of the SMAJ series, known for its compact SMA (Surface Mount) package and robust surge protection capabilities.

Applications

  • Protection of I/O Interfaces
  • Overvoltage transient protection
  • Data line protection
  • AC/DC power supply protection
  • Automotive electronics
  • Industrial Equipment

Features

  • SMA (DO-214AC) package
  • Glass passivated junction
  • Uni-directional TVS diode
  • Stand-off Voltage: 43V
  • Peak Pulse Power: 400W (10/1000μs waveform)
  • Excellent clamping capability
  • Low incremental surge resistance
  • Fast response time: Typically less than 1.0 ps from 0 V to BV min
  • Typical IR less than 1 μA above 10V
  • High temperature soldering guaranteed: 260°C/10 seconds at terminals
  • Plastic material has UL flammability classification 94V-0
  • RoHS compliant

Benefits

  • Provides robust protection against voltage transients
  • Compact size allows for easy integration into space-constrained applications
  • High surge capability ensures reliable performance in harsh environments
  • Uni-directional configuration offers optimized protection for DC circuits
  • Reduces downtime and maintenance costs by preventing component failures
  • Enhances product reliability and lifespan

Additional Details

The SMAJ43A R2 TVS diode has a clamping voltage of approximately 69.4V at a peak pulse current (Ipp) of 5.8A. Its operating temperature range is typically from -55°C to +150°C. The 'A' in the part number indicates a uni-directional configuration, making it suitable for protecting DC circuits. The device conforms to industry standards for surge protection and is suitable for use in a wide range of electronic equipment.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess