EN
  • EN
  • DE

SODDB3T RHG

Part No SODDB3T RHG
Manufacturer Taiwan Semiconductor
Catalog Diacs, Sidacs
Description DIAC-TRIGGER DIODE, 400MW, 34V V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Taiwan Semiconductor
Packaging Reel - TR
Status Active
Voltage - Breakover 30 to 34V
Current - Breakover 15μA
Current - Peak Output 2A
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package SOD-123
Win Source Part Number 1101129-SODDB3T RHG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SODDB3T RHG CAD Model

Description

The 1101129-SODDB3T RHG is an active electronic component from Taiwan Semiconductor that belongs to the category of Discrete Semiconductor Products.

  • Voltage Breakover Range: 30 to 34V
  • Peak Output Current: 2A
  • Breakover Current: 15μA
  • Package: SOD-123
  • Popularity: medium
  • Supply and Demand Status: sufficient
  • Temperature Range: -40°C to 125°C (TJ)

You May Also Be Interested in

Littelfuse Inc.
DIAC/SIDAC 200-230V 1A DO-15
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 79-97V 1A DO-15
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 200-230V 1A DO-15
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 220-250V 1A TO-92
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 190-215V 1A DO-15
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 220-250V 1A DO-15
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 200-230V 1A DO-15
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 120-138V 1A DO-15
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 205-230V 1A TO92-2
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3537 $51.2865
345+ $0.2903 $100.1535
535+ $0.2812 $150.4420
740+ $0.2721 $201.3540
955+ $0.2631 $251.2605
1,275+ $0.2358 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,495 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess