EN
  • EN
  • DE

TESDS5V0ALC RFG

Part No TESDS5V0ALC RFG
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-26
RoHS Non-Compliant
Win Source Part Number 1099096-TESDS5V0ALC RFG
Categories OEM Parts(T-Z)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TESDS5V0ALC RFG CAD Model

Description

The TESDS5V0ALC RFG is a Transient Voltage Suppressor (TVS) diode array manufactured by Taiwan Semiconductor. It's specifically designed to protect sensitive electronic devices from damage caused by electrostatic discharge (ESD) and other transient voltage events. The low clamping voltage and fast response time make it suitable for protecting high-speed data lines and sensitive input/output (I/O) interfaces.

Applications

  • Protection of USB ports
  • Protection of Ethernet interfaces
  • Protection of HDMI ports
  • Protection of data lines in mobile phones
  • Protection of I/O lines in industrial control systems

Features

  • Low clamping voltage to minimize stress on protected components
  • Fast response time to quickly suppress transient voltages
  • Surface mount package for automated assembly
  • Array of TVS diodes for multi-line protection
  • RoHS compliant, adhering to environmental standards
  • Low capacitance to maintain signal integrity

Benefits

  • Increased reliability of electronic devices by preventing ESD damage
  • Reduced downtime and repair costs
  • Improved signal integrity in high-speed data applications
  • Simplified board layout due to the integrated array
  • Environmentally friendly

Technical Specifications

Typical specifications for the TESDS5V0ALC RFG include a standoff voltage of 5V, a low clamping voltage (typically around 6-8V), and a low capacitance value (often below 1 pF). For accurate and detailed specifications such as breakdown voltage, leakage current, surge current capability, and capacitance, refer to the official Taiwan Semiconductor datasheet. It's essential to consult the datasheet to ensure the TVS diode array meets the specific protection requirements of the application.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess