EN
  • EN
  • DE

TS1117BCPRO

Part No TS1117BCPRO
Manufacturer Taiwan Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description 1A Low Dropout Positive Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 1274140-TS1117BCPRO
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS1117BCPRO CAD Model

Description

The TS1117BCPRO is a low dropout (LDO) positive voltage regulator manufactured by Taiwan Semiconductor. This regulator is designed to provide a stable and accurate output voltage with a low dropout voltage, making it suitable for applications where the input voltage is close to the desired output voltage.

Applications

  • Post Regulation for Switching Power Supplies: Used to clean up the output of switching power supplies, reducing noise and ripple.
  • Battery Chargers: Employed to regulate the charging voltage and current in battery charging circuits.
  • Microprocessor Power Supplies: Provides a stable voltage supply for microprocessors and microcontrollers.
  • PC Motherboards: Used for voltage regulation in various sections of PC motherboards.
  • Graphics Cards: Employed to supply regulated power to graphics processing units (GPUs).
  • Networking Equipment: Used in routers, switches, and other networking devices for stable power.

Features

  • Low Dropout Voltage: Operates with a low difference between input and output voltage, improving efficiency.
  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors, providing flexibility.
  • Fixed Output Voltage Options: Available in fixed output voltage versions for simplified design.
  • Current Limiting: Includes built-in current limiting to protect the regulator and the load from overcurrent conditions.
  • Thermal Overload Protection: Shuts down the regulator in case of overheating, preventing damage.
  • Reverse Polarity Protection: Offers protection against reverse polarity connections.
  • High Accuracy: Provides a precise and stable output voltage.

Benefits

  • Improved System Efficiency: Low dropout voltage enhances the efficiency of power conversion.
  • Flexible Voltage Adjustment: Adjustable output voltage allows for customization to specific application requirements.
  • Enhanced Protection: Current limiting and thermal overload protection ensure reliable operation.
  • Simplified Design: Fixed output voltage options simplify the design process for certain applications.
  • Stable Power Supply: Provides a clean and stable voltage supply, improving the performance of connected devices.
  • Wide Range of Applications: Suitable for diverse applications due to its versatile features.

Additional Details

The TS1117BCPRO is available in various packages, including SOT-223 and TO-252. The operating temperature range is typically -40°C to +125°C. The dropout voltage is typically around 1.2V at the rated current. The maximum input voltage is typically 15V. This regulator offers a combination of performance, protection features, and flexibility, making it a reliable choice for a wide range of power regulation needs.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess