EN
  • EN
  • DE

TS1117CW RP

Part No TS1117CW RP
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 381010-TS1117CW RP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS1117CW RP CAD Model

Description

The TS1117CW RP is a low dropout (LDO) positive voltage regulator from Taiwan Semiconductor. It provides a stable output voltage with a low dropout voltage, meaning it can maintain regulation even when the input voltage is close to the output voltage. The 'RP' suffix likely signifies a specific packaging or revision detail. The 'CW' denotes a TO-252 package.

Applications:

  • Power management in portable devices
  • Post regulation for switching power supplies
  • Battery chargers
  • Microcontroller power supplies
  • Linear regulators for various electronic circuits
  • Hard disk drives

Features:

  • Low Dropout Voltage: Typically 1.2V at 1A output current.
  • Adjustable Output Voltage: Can be adjusted using external resistors.
  • Output Current of 1A: Suitable for a wide range of applications.
  • Internal Current Limit: Protects against overcurrent and short circuit conditions.
  • Thermal Overload Protection: Shuts down the regulator when the temperature exceeds safe limits.
  • TO-252 Package: Provides good thermal dissipation in a surface-mount format.

Benefits:

  • Stable Output Voltage: Ensures reliable operation of connected devices.
  • Adjustable Output: Flexible for different voltage requirements.
  • Overcurrent and Thermal Protection: Enhances reliability and prevents damage.
  • Efficient Regulation: Low dropout voltage minimizes power loss.
  • Easy to Integrate: Surface-mount package simplifies PCB assembly.

Additional Details:

The TS1117CW RP is a versatile LDO regulator suitable for a variety of power management applications. The adjustable output voltage allows for fine-tuning to meet specific circuit requirements. The TO-252 package is a common choice for applications where space is limited, and heat dissipation is important. This regulator is frequently used in situations where a clean and stable voltage is needed, such as powering sensitive analog circuits or microcontrollers. Its protection features contribute to the overall robustness of the system. The RP suffix would refer to tape and reel packaging for automated assembly processes.

Typical Specifications:

  • Output Voltage: Adjustable
  • Output Current: 1A (Maximum)
  • Dropout Voltage: 1.2V (Typical at 1A)
  • Operating Temperature Range: -40°C to +125°C
  • Package: TO-252

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Texas Instruments
Lowest to $4.3014
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Mini-Circuits
Lowest to $9.9721
Kemet
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess