EN
  • EN
  • DE

TS2950CT-5.0

Part No TS2950CT-5.0
Manufacturer Taiwan Semiconductor
Catalog Electronic Wholesale
Description 150mA Ultra Low Dropout Positive Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 1274246-TS2950CT-5.0
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS2950CT-5.0 CAD Model

Description

The TS2950CT-5.0 is a micropower voltage regulator from Taiwan Semiconductor. It is designed to provide a stable 5.0V output with low dropout voltage and low quiescent current, making it ideal for battery-powered applications and other power-sensitive devices. It is the commercial temperature range version of the TS2950 series.

Applications:

  • Battery-powered systems: Portable devices, wireless sensors, and handheld instruments.
  • Microprocessor power supplies: Providing a stable voltage source for microcontrollers and digital logic circuits.
  • Post regulators for switching power supplies: Improving the output voltage regulation and reducing ripple.
  • Linear regulators: General-purpose voltage regulation in various electronic circuits.

Features:

  • Fixed 5.0V output voltage: Provides a stable and precise voltage for sensitive electronic components.
  • Low dropout voltage: Operates with a small difference between input and output voltage, extending battery life.
  • Low quiescent current: Minimizes power consumption when the regulator is in standby mode.
  • Short-circuit protection: Protects the regulator and the load from damage in case of a short circuit.
  • Thermal shutdown: Prevents the regulator from overheating and failing.
  • Output current of 100mA: Suitable for powering a variety of low-power devices.

Benefits:

  • Improved battery life: Low dropout voltage and quiescent current extend the operating time of battery-powered devices.
  • Enhanced system reliability: Short-circuit protection and thermal shutdown protect the regulator and the load from damage.
  • Simplified circuit design: Requires minimal external components, reducing board space and cost.
  • Stable voltage regulation: Provides a consistent voltage output even with variations in input voltage and load current.

Technical Specifications:

The TS2950CT-5.0 typically operates with an input voltage range of 6V to 26V, although the dropout voltage characteristics will limit the usable minimum input voltage. It has a typical dropout voltage of 350mV at 100mA output current. The quiescent current is typically 4mA. The device is available in various surface mount packages, making it suitable for automated assembly. It also has internal current limiting and thermal shutdown features. It operates over a commercial temperature range of 0°C to 70°C.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4290 $58.2960
58+ $1.9935 $115.6230
90+ $1.9312 $173.8080
124+ $1.8688 $231.7312
160+ $1.8064 $289.0240
214+ $1.6193 $346.5302
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess