EN
  • EN
  • DE
  • IT

TS78L05IX RFG

Part No TS78L05IX RFG
Manufacturer Taiwan Semiconductor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOT-23
Win Source Part Number 1146865-TS78L05IX RFG
Categories Custom Parts
Manufacturer Taiwan Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS78L05IX RFG CAD Model

Description

The TS78L05IX RFG is a three-terminal positive voltage regulator manufactured by Taiwan Semiconductor. It is a member of the popular 78L05 series of linear voltage regulators, which are widely used to provide a stable 5V output voltage for various electronic circuits. The 'L' in the part number indicates a low-current version, suitable for applications with lower power requirements. The RFG suffix indicates that the part is RoHS compliant and lead-free.

Applications

  • Microcontroller Power Supply: Provides a regulated 5V supply for microcontrollers and other digital logic devices.
  • Sensor Power Supply: Powers sensors and transducers that require a stable voltage.
  • Small Electronic Devices: Used in various small electronic devices, such as toys, remote controls, and hobby projects.
  • Linear Power Supplies: Forms the core of simple linear power supply circuits.
  • Battery-Powered Devices: Provides a regulated voltage from a battery source.

Features

  • Fixed 5V Output: Provides a stable and accurate 5V output voltage.
  • Low Current Output: Typically provides up to 100mA of output current.
  • Thermal Overload Protection: Protects the regulator from overheating.
  • Short Circuit Protection: Protects the regulator from damage due to short circuits.
  • Output Transistor Safe-Area Compensation: Improves the regulator's reliability and robustness.
  • Small Package: Available in a compact package for space-constrained applications.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives.

Benefits

  • Stable Voltage: Provides a consistent and reliable 5V output voltage.
  • Simple to Use: Requires minimal external components.
  • Overload Protection: Protects the regulator and the connected circuit from damage.
  • Cost-Effective: Provides a cost-effective voltage regulation solution.
  • Compact Design: Suitable for use in small and portable devices.

Technical Specifications: The TS78L05IX RFG typically requires a minimum input voltage of around 7V to provide a stable 5V output. The maximum input voltage is typically around 30V. The regulator is available in various package options, such as TO-92, SO-8, and SOT-89. The specific details on input voltage range, output current, and package dimensions can be found in the product datasheet.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1837 $65.2135
865+ $0.1501 $129.8365
1,330+ $0.1462 $194.4460
1,835+ $0.1410 $258.7350
2,360+ $0.1371 $323.5560
3,160+ $0.1229 $388.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,154 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess