EN
  • EN
  • DE

TS78L08ACY RM

Part No TS78L08ACY RM
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 381710-TS78L08ACY RM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS78L08ACY RM CAD Model

Description

The TS78L08ACY RM is a positive voltage regulator from Taiwan Semiconductor. It is part of the TS78Lxx series of linear voltage regulators, designed to provide a fixed output voltage with minimal external components. This particular model provides a stable 8V output, making it suitable for various electronic applications.

Applications:

  • Microcontroller power supply: Provides a regulated 8V supply for microcontrollers and related circuitry.
  • Sensor power supply: Used to power sensors requiring a stable 8V voltage.
  • Small electronic devices: Found in portable devices, toys, and other low-power applications.
  • Linear regulation in embedded systems: Provides a stable voltage source in embedded systems.
  • Post regulation for switching power supplies: Improves the output voltage stability of switching power supplies.

Features:

  • Fixed Output Voltage: Provides a fixed 8V output voltage.
  • Output Current up to 100mA: Suitable for low-current applications.
  • Internal Thermal Overload Protection: Protects the regulator from damage due to overheating.
  • Internal Short-Circuit Current Limiting: Limits the output current in case of a short circuit, preventing damage.
  • No External Components Required: Requires minimal external components for operation.

Benefits:

  • Simple Design: Easy to design into circuits with minimal external components.
  • Reliable Voltage Regulation: Provides a stable and regulated 8V output voltage.
  • Overload Protection: Built-in thermal and short-circuit protection ensures safe operation.
  • Compact Size: Small package size makes it suitable for portable devices.
  • Cost-Effective: A cost-effective solution for voltage regulation in low-current applications.

The TS78L08ACY RM comes in a through-hole package, facilitating easy mounting and soldering. Its primary function is to maintain a constant 8V output, even with variations in input voltage or load current, within its specified operating limits. The inclusion of thermal overload protection and short-circuit current limiting enhances its reliability and protects the regulator from potential damage in various fault conditions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess