EN
  • EN
  • DE

TS78L12CY RM

Part No TS78L12CY RM
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 381718-TS78L12CY RM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS78L12CY RM CAD Model

Description

The TS78L12CY RM is a three-terminal positive voltage regulator from Taiwan Semiconductor, part of the TS78Lxx series. It is designed to provide a fixed output voltage of 12V with minimal external components, making it suitable for various electronic applications requiring a stable 12V power supply.

Applications:

  • Microcontroller Power Supply: Provides a stable 12V power supply for microcontrollers and other digital circuits.
  • Sensor Power Supply: Used to power sensors and transducers that require a 12V supply voltage.
  • Small Electronic Devices: Employed in various portable devices, consumer electronics, and hobbyist projects requiring regulated 12V power.
  • Linear Voltage Regulation: Serves as a general-purpose linear voltage regulator in electronic circuits.
  • Post-Regulation for Switching Power Supplies: Enhances the stability of switching power supply outputs by providing a clean and regulated 12V supply.

Features:

  • Fixed Output Voltage: Delivers a precisely regulated 12V output.
  • Output Current Capability: Provides an output current of up to 100mA, suitable for low-power applications.
  • Internal Thermal Overload Protection: Includes thermal shutdown circuitry to protect the regulator from overheating.
  • Internal Short-Circuit Current Limiting: Limits the output current during short-circuit conditions, preventing damage to the regulator and the load.
  • Minimal External Components Required: Simplifies circuit design with minimal requirements for external components.

Benefits:

  • Simplified Circuit Design: Requires minimal external components, reducing the complexity and cost of circuit designs.
  • Reliable Voltage Regulation: Ensures a stable and regulated 12V output, enhancing the reliability of connected devices.
  • Overload Protection: Built-in thermal and short-circuit protection features safeguard the regulator from damage in fault conditions.
  • Compact Size: The small package size allows for integration into portable and space-constrained applications.
  • Cost-Effective Solution: Offers a cost-effective solution for voltage regulation in low-current applications.

The TS78L12CY RM typically comes in a through-hole package, facilitating easy mounting and soldering. Its primary function is to provide a stable 12V output, maintaining consistent performance even with variations in input voltage or load current within its specified operating parameters. The integration of thermal overload protection and short-circuit current limiting improves its robustness and helps to protect the regulator from damage under a variety of operating conditions.

You May Also Be Interested in

IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
AVX Corporation
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2495 $58.6325
565+ $0.2056 $116.1640
875+ $0.1987 $173.8625
1,205+ $0.1917 $230.9985
1,555+ $0.1860 $289.2300
2,085+ $0.1663 $346.7355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess