EN
  • EN
  • DE

SY8021L

Part No SY8021L
Manufacturer Silergy Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silergy Corp
Win Source Part Number 350542-SY8021L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY8021L CAD Model

Description

The SY8021L is a high-efficiency synchronous step-down DC-DC converter manufactured by Silergy Corp. It is designed to provide a regulated output voltage with minimal power loss, making it well-suited for battery-powered devices and other applications where energy efficiency is paramount. This converter integrates both a high-side and a low-side MOSFET, which enables synchronous rectification, significantly reducing power dissipation. The device operates over a wide range of input voltages.

Applications:

  • Portable Electronics: Such as smartphones, tablets, and handheld gaming devices.
  • Wearable Technology: Including smartwatches, fitness trackers, and health monitoring devices.
  • Low-Power Microcontroller Applications: Providing a stable power source for microcontrollers and sensors in IoT devices.
  • Power Banks and Portable Chargers: Efficiently stepping down voltage for USB charging.
  • Wireless Communication Modules: Powering Wi-Fi, Bluetooth, and other wireless communication components.

Features:

  • High Efficiency: Achieved through synchronous rectification, minimizing power dissipation.
  • Wide Input Voltage Range: Operates efficiently over a broad range of input voltages.
  • 1A Output Current Capability: Provides a stable 1A output current for various applications.
  • Low Quiescent Current: Minimizes power consumption during light load or standby conditions.
  • Short-Circuit Protection: Protects the device and the connected load from damage due to short circuits.
  • Over-Temperature Protection: Prevents overheating by shutting down the converter when necessary.
  • Internal Compensation: Simplifies the design process and reduces the number of external components required.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency results in longer battery life for portable devices.
  • Stable and Regulated Output: Provides a consistent and reliable power supply for connected components.
  • Enhanced Reliability: Integrated protection features ensure robust and reliable operation.
  • Simplified Design: Internal compensation reduces design complexity and lowers BOM costs.
  • Compact Solution: Small package allows for integration into small and lightweight devices.

Additional Details:

The SY8021L utilizes a constant frequency PWM control scheme to maintain the output voltage. It includes a soft-start feature to limit inrush current during startup, preventing voltage spikes. The switching frequency is typically around 1.5MHz, which permits the use of smaller external components. The device is available in a DFN package and is RoHS compliant.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Lowest to $19.5853
Mitsubishi
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess