EN
  • EN
  • DE

TS9005KCW RP

Part No TS9005KCW RP
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 381854-TS9005KCW RP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS9005KCW RP CAD Model

Description

The TS9005KCW RP is a fixed voltage linear regulator from Taiwan Semiconductor. It's designed to provide a stable and regulated output voltage for a variety of electronic devices and systems. Linear regulators are known for their simplicity and low noise, making them suitable for sensitive applications.

Applications:

  • Power Management in Microcontrollers: Providing a stable voltage source for microcontroller-based systems.
  • Battery-Powered Devices: Regulating the voltage from batteries to ensure consistent performance.
  • Consumer Electronics: Use in devices like audio players, remote controls, and small appliances.
  • Industrial Control Systems: Providing regulated power to sensors and control circuits.
  • LED Lighting: Supplying a constant voltage to LED drivers for consistent brightness.

Features:

  • Fixed Output Voltage: Provides a precise and stable output voltage, typically around 5V, but this can vary depending on the specific variant.
  • Low Dropout Voltage: Operates efficiently even when the input voltage is only slightly higher than the output voltage.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown: Shuts down the regulator if the temperature exceeds a safe limit, preventing overheating and damage.
  • Reverse Polarity Protection: Protects the regulator from damage if the input voltage is connected with reverse polarity.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current to a load.
  • Compact Package: Typically available in small surface-mount packages for space-saving designs.

Benefits:

  • Stable Power Supply: Ensures consistent performance of connected devices by providing a regulated voltage.
  • Protection Against Damage: Overcurrent and thermal shutdown features protect the regulator and the load from electrical and thermal stress.
  • Extended Battery Life: Low quiescent current helps to prolong battery life in portable devices.
  • Simplified Design: Fixed output voltage eliminates the need for external voltage dividers or feedback resistors, simplifying circuit design.
  • Improved Reliability: Robust design and protection features enhance the reliability of the overall system.

Additional Details:

The TS9005KCW RP likely comes in a surface-mount package (like SOT-25 or similar) for easy integration into modern PCBs. The specific dropout voltage, quiescent current, and output voltage accuracy can be found in the official datasheet from Taiwan Semiconductor. It is important to consult the datasheet for precise electrical characteristics and recommended operating conditions. The regulator may also require external capacitors for stability; the datasheet will specify the recommended capacitor values and types.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess