The TSD2098ACY is a Schottky Barrier Rectifier produced by Taiwan Semiconductor. It is engineered for use in high-efficiency rectification, freewheeling, and reverse polarity protection circuits. Its key strengths lie in its low forward voltage drop and rapid switching characteristics, which contribute to overall system efficiency.
Applications
- Switch Mode Power Supplies (SMPS)
- Freewheeling diode in inductive circuits
- DC-DC converters
- Reverse Polarity Protection
- High-frequency rectification circuits
Features
- Low forward voltage drop for improved efficiency
- Fast switching speed to minimize switching losses
- High surge current capability for robust performance
- High reliability
- RoHS compliant
- AEC-Q101 qualified for automotive applications
Benefits
- Increased energy efficiency in power conversion applications
- Reduced heat generation due to lower power losses
- Enhanced system stability and longevity because of high surge handling capabilities.
- Suited for demanding automotive environments.
- Environmentally responsible manufacturing (RoHS compliant).
Additional Details
The TSD2098ACY generally has a voltage rating of 80V and a current rating of 20A. It is often packaged in a TO-252 configuration, enabling efficient thermal management. The low forward voltage drop contributes significantly to minimizing conduction losses. For precise design considerations, it's vital to refer to the specific datasheet, as minor variations may exist depending on the production batch and packaging options.