EN
  • EN
  • DE

TSM1412CU6 RF

Part No TSM1412CU6 RF
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 382510-TSM1412CU6 RF
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TSM1412CU6 RF CAD Model

Description

The TSM1412CU6 RF is an N-channel MOSFET from Taiwan Semiconductor, specifically designed for RF applications. This MOSFET offers excellent high-frequency performance, making it suitable for use in RF amplifiers, switches, and other communication circuits. Its optimized design minimizes parasitic capacitances and inductances, leading to improved signal integrity and efficiency in RF systems.

Applications:

  • RF Amplifiers: Used in various stages of RF amplification to boost signal strength.
  • RF Switches: Enables rapid and efficient switching of RF signals.
  • Mixers: Employed in frequency conversion circuits.
  • Oscillators: Used as an active element in oscillator circuits.
  • Transceivers: Integrated into transmit and receive modules for wireless communication.

Features:

  • N-Channel Enhancement Mode: Simplifies gate drive requirements.
  • Low Gate Capacitance: Minimizes loading effects on RF signals.
  • Low On-Resistance (RDS(on)): Reduces power losses and improves efficiency.
  • High Gain: Provides excellent amplification characteristics.
  • Optimized for RF Applications: Designed to minimize parasitic elements.

Benefits:

  • Improved RF Performance: Low capacitance and optimized design ensure excellent signal integrity.
  • Increased Efficiency: Low RDS(on) minimizes power dissipation.
  • Simplified Design: N-channel configuration simplifies gate drive.
  • Compact Size: Allows for integration into small RF modules.
  • Enhanced Reliability: Designed for stable and consistent performance in RF environments.

Additional Details:

The TSM1412CU6 RF is typically packaged in a small surface-mount package to minimize inductance and facilitate high-frequency operation. Key parameters to consider during design include gate-source voltage (VGS), drain-source voltage (VDS), and operating frequency. The device's thermal characteristics are also important for managing heat generated during RF operation. Refer to the datasheet for detailed specifications, including S-parameters and recommended operating conditions.

You May Also Be Interested in

Kemet
Need more? Email Us
Texas Instruments
Lowest to $4.3014
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess