EN
  • EN
  • DE

TSM150P04LCS RLG

Part No TSM150P04LCS RLG
Manufacturer Taiwan Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CHANNEL 40V 22A 8SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 19 Weeks
Features P-Channel 40 V 22A (Tc) 12.5W (Tc) Surface Mount 8-SOP
Manufacturer Taiwan Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOP
Family Name TSM150
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number TSM150P04LCS RLGTR, TSM150P04LCS RLGCT-ND, TSM150P04LCSRLGTR, TSM150P04LCS RLGDKR, TSM150P04LCS RLGDKR-ND, TSM150P04LCS RLGCT, TSM150P04LCS RLGTR-ND, TSM150P04LCSRLGCT, TSM150P04LCSRLGDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901348-TSM150P04LCS RLG
Ultra Librarian 3D Model Ultra Librarian TSM150P04LCS RLG CAD Model

Description

The TSM150P04LCS RLG is a P-Channel Enhancement Mode MOSFET from Taiwan Semiconductor. This MOSFET is designed for load switching, power management, and battery protection applications.

Applications

  • Load switching
  • Power management
  • Battery protection circuits
  • DC-DC conversion
  • Solid-state relays

Features

  • Low on-resistance: Minimizes power loss and improves efficiency.
  • High gate threshold voltage: Provides enhanced noise immunity.
  • Fast switching speed: Reduces switching losses and improves efficiency.
  • Lead-free and RoHS compliant: Meets environmental regulations.
  • Low gate charge: Reduces gate drive requirements and improves switching performance.

Benefits

  • High efficiency: The low on-resistance minimizes power loss, resulting in higher efficiency and reduced heat dissipation.
  • Reliability: Robust design ensures stable performance in demanding applications.
  • Simplified thermal management: Lower power dissipation simplifies heat sink design and reduces overall system cost.
  • Compliance: Lead-free and RoHS compliant, making it suitable for environmentally conscious applications.
  • Improved switching performance: Low gate charge enhances switching speeds and reduces drive requirements.

Additional Details

The TSM150P04LCS RLG is commonly used in portable devices, battery chargers, and power adapters. Its low on-resistance and fast switching speed make it an excellent choice for applications where efficiency is critical. The high gate threshold voltage provides enhanced noise immunity, preventing unwanted switching due to electrical noise. This MOSFET's ability to handle high currents makes it suitable for load switching applications. The lead-free and RoHS compliant design makes it suitable for use in environmentally sensitive applications.

You May Also Be Interested in

Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9479 $52.1345
130+ $0.7778 $101.1140
200+ $0.7535 $150.7000
275+ $0.7292 $200.5300
355+ $0.7049 $250.2395
475+ $0.6319 $300.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,700 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess