EN
  • EN
  • DE

TSM200N03DPQ33 RGG

Part No TSM200N03DPQ33 RGG
Manufacturer Taiwan Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2 N-CH 30V 20A 8PDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 19 Weeks
Features Mosfet Array 2 N-Channel (Dual) 30V 20A (Tc) 20W Surface Mount 8-PDFN (3x3)
Manufacturer Taiwan Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerWDFN
Case / Package 8-PDFN (3x3)
Family Name TSM200
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number TSM200N03DPQ33RGGCT, TSM200N03DPQ33RGGTR, TSM200N03DPQ33 RGGDKR, TSM200N03DPQ33RGGDKR, TSM200N03DPQ33 RGGTR, TSM200N03DPQ33 RGGCT, TSM200N03DPQ33 RGGDKR-ND, TSM200N03DPQ33 RGGTR-ND, TSM200N03DPQ33 RGGCT-ND
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937747-TSM200N03DPQ33 RGG
Ultra Librarian 3D Model Ultra Librarian TSM200N03DPQ33 RGG CAD Model

Description

The TSM200N03DPQ33 RGG is an N-Channel enhancement mode MOSFET from Taiwan Semiconductor. This power MOSFET is designed for low voltage, high current applications, such as DC-DC converters and load switching. It features a low on-resistance (RDS(on)) for efficient power conversion and minimal power loss.

Applications

  • DC-DC Converters
  • Load Switching
  • Power Management
  • Battery Management Systems
  • Portable Devices

Features

  • N-Channel MOSFET
  • Low On-Resistance (RDS(on))
  • Low Gate Charge
  • Logic Level Gate Drive
  • Surface Mount Package
  • RoHS Compliant

Benefits

  • Provides efficient power conversion due to low on-resistance.
  • Reduces power loss and heat generation.
  • Logic level gate drive simplifies circuit design.
  • Small surface mount package saves board space.

Additional Details

The TSM200N03DPQ33 RGG has a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) rating of 20A. The on-resistance (RDS(on)) is typically 3.3 mΩ at VGS = 10V. The gate threshold voltage (VGS(th)) is typically 1.5V. The device is available in a DFN3.3x3.3 package and is suitable for automated assembly. It is RoHS compliant and halogen-free.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess