EN
  • EN
  • DE

TSM4392CSRL

Part No TSM4392CSRL
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
Number of Pins 8
RoHS Compliant
Win Source Part Number 1101471-TSM4392CSRL
Categories OEM Parts(T-Z)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSM4392CSRL CAD Model

Description

The TSM4392CSRL is a P-Channel enhancement mode MOSFET manufactured by Taiwan Semiconductor. It's designed for low voltage, high-speed switching applications. The suffix 'CSRL' likely denotes specific packaging or features specific to this variant.

Applications:

  • Load Switching
  • Power Management in Portable Devices
  • Battery Management Systems
  • DC-DC Converters

Features:

  • Low On-Resistance: Minimizes conduction losses for improved efficiency.
  • Low Gate Threshold Voltage: Enables easy driving with low-voltage logic.
  • Fast Switching Speed: Reduces switching losses and enhances efficiency in high-frequency circuits.
  • Surface Mount Package: Allows for automated assembly.

Benefits:

  • Increased Energy Efficiency: Low on-resistance reduces power dissipation, resulting in cooler operation and longer battery life.
  • Simplified Drive Circuitry: Low gate threshold voltage allows direct interfacing with microcontrollers, streamlining circuit design.
  • Compact Design: Surface mount package reduces board space.
  • Reliable Performance: Designed for consistent and dependable operation.

Additional Details:

The TSM4392CSRL typically features a drain-source voltage (Vds) rating of -30V. The continuous drain current (Id) rating depends on the package type and operating conditions; refer to the Taiwan Semiconductor datasheet for specifics. The on-resistance (Rds(on)) is a critical parameter often specified at different gate-source voltage (Vgs) levels. Advanced trench technology is commonly employed to achieve low on-resistance and gate charge. The operating temperature range is usually between -55°C and +150°C. The 'CSRL' suffix likely indicates a specific package (e.g., SOT-23) that impacts thermal characteristics.

When using the TSM4392CSRL, designers should consider the application's voltage and current demands, as well as the thermal environment. Proper heatsinking may be needed for reliable operation at higher power levels. The gate drive characteristics require careful evaluation for optimal switching performance. This MOSFET is a good option for many low-voltage switching applications where efficiency and space are important.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess