EN
  • EN
  • DE

TSM4426CSRL

Part No TSM4426CSRL
Manufacturer Taiwan Semiconductor
Catalog Electronic Wholesale
Description 20V Dual N-Channel MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+Rohs
Reference case SOP-8
Manufacturer Taiwan Semiconductor
Manufacturer Homepage www.taiwansemi.com
Win Source Part Number 757696-TSM4426CSRL
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TSM4426CSRL CAD Model

Description

The TSM4426CSRL is a P-Channel MOSFET manufactured by Taiwan Semiconductor. It's designed for power management applications requiring efficient load switching and low on-resistance. This MOSFET is commonly used in battery management systems, power supplies, and portable devices.

Applications:

  • Battery Management Systems (BMS)
  • Load Switching
  • Power Supplies
  • DC-DC Conversion
  • Portable Devices

Features:

  • Low On-Resistance (RDS(on))
  • Low Gate Threshold Voltage
  • Fast Switching Speed
  • Small Footprint
  • Trench MOSFET Technology

Benefits:

  • High efficiency in power switching
  • Direct Logic Level Interface
  • Reduced switching losses
  • Compact Design
  • Improved Thermal Performance

Technical Specifications:

The TSM4426CSRL features a drain-source voltage (VDS) of -30V and a gate-source voltage (VGS) of ±20V. The continuous drain current (ID) is -6.2A. The on-resistance (RDS(on)) is typically 22 mΩ at VGS = -10V. The gate threshold voltage (VGS(th)) is typically -1.6V. This MOSFET utilizes trench MOSFET technology to minimize on-resistance and enhance switching performance. It is available in a compact PowerPAK® SO-8 package, which provides excellent thermal characteristics. The operating junction temperature range is -55°C to +150°C. It is RoHS compliant and Halogen-free.

The low on-resistance of the TSM4426CSRL minimizes power losses, resulting in high efficiency in power management applications. Its low gate threshold voltage allows for direct drive from logic-level signals, simplifying the circuit design. The compact PowerPAK® SO-8 package provides excellent thermal performance, enabling the device to handle higher currents. The Taiwan Semiconductor TSM4426CSRL is an excellent choice for efficient and reliable P-Channel MOSFET applications.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess