EN
  • EN
  • DE

TSP15U120S-02S1G

Part No TSP15U120S-02S1G
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (T - Z)
Description 15A, 120V, Trench Schottky
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968682-TSP15U120S-02S1G
Categories OEM Parts(T-Z)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSP15U120S-02S1G CAD Model

Description

The TSP15U120S-02S1G is a silicon carbide (SiC) Schottky Barrier Diode manufactured by Taiwan Semiconductor. It is designed for high-frequency and high-efficiency power applications. SiC diodes offer significant advantages over traditional silicon diodes, including lower reverse recovery charge and higher operating temperatures.

Applications:

  • Power Factor Correction (PFC) circuits: Improves power efficiency in AC-DC power supplies.
  • High-frequency inverters: Used in solar inverters and motor drives.
  • Switching power supplies: Increases the efficiency and reduces losses in power supplies.
  • Electric vehicle (EV) charging stations: Provides fast and efficient charging for electric vehicles.
  • Uninterruptible Power Supplies (UPS): Ensures continuous power supply during power outages.

Features:

  • Silicon Carbide (SiC) technology: Enables high-frequency operation and low switching losses.
  • Zero reverse recovery current: Eliminates reverse recovery losses and improves efficiency.
  • High surge current capability: Withstands high surge currents without damage.
  • High operating temperature: Operates reliably at high temperatures.
  • RoHS compliant: Complies with environmental regulations.

Benefits:

  • Increased efficiency: SiC technology reduces switching losses and improves efficiency.
  • Reduced heat generation: Lower losses result in less heat generation.
  • Improved system reliability: High operating temperature and surge current capability enhance system reliability.
  • Smaller system size: Higher frequency operation allows for smaller passive components.
  • Environmental compliance: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The TSP15U120S-02S1G has a voltage rating of 1200V and a forward current rating of 15A. The forward voltage drop is typically low. The operating junction temperature range is from -55°C to +175°C. This diode is available in a TO-220 or similar package. The zero reverse recovery current feature is a key benefit of SiC diodes, which significantly reduces switching losses compared to silicon diodes. The SiC material enables faster switching speeds and better thermal performance.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Agere Systems
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Shindengen
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess