EN
  • EN
  • DE

BK1005HR601-T

Part No BK1005HR601-T
Manufacturer Taiyo Yuden
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 600 OHM 0402 1LN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ferrite Beads and Chips
Mfr Taiyo Yuden
Series BK
Package Tape & Reel
Product Status Obsolete
Number of Lines 1
Impedance @ Frequency 600 Ohms @ 100 MHz
Current Rating (Max) 300mA
DC Resistance (DCR) (Max) 600mOhm
Temperature Range - Operating -55°C ~ 125°C
Package / Case 0402 (1005 Metric)
Mounting Type Surface Mount
Height (Max) 0.022" (0.55mm)
Size / Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 570877-BK1005HR601-T
Ultra Librarian 3D Model Ultra Librarian BK1005HR601-T CAD Model

Description

The 570877-BK1005HR601-T is a ferrite bead and chip filter from Taiyo Yuden's BK series.

  • Packaging: It is a surface mount filter packaged in tape and reel format.
  • Size/Dimension: The size/dimension of this filter is 0.039" L x 0.020" W (1.00mm x 0.50mm).
  • Maximum Current Rating: The maximum current rating is 300mA.
  • Package Quantity: The standard package includes 10,000 pieces.
  • Line: This filter has a single line
  • Impedance: and an impedance of 600 Ohms @ 100 MHz.
  • DC Resistance (DCR): The DC resistance (DCR) is 600mOhm.
  • Package Size: The package size is 0402 (1005 Metric).
  • Operating Temperature: The operating temperature range is -55°C to 125°C.
  • ECCN: The ECCN is EAR99, indicating that it does not require an export license.
  • MSL Level: The MSL level is 1, meaning it has an unlimited floor life.
  • HTSUS Code: The HTSUS code is 8548.00.0000.
  • Manufacturer: Taiyo Yuden is the manufacturer of this product.

You May Also Be Interested in

Pulse
FERRITE BEAD 80 OHM 0603 1LN
Need more? Email Us
Pulse
FERRITE BEAD 300 OHM 0805 1LN
Need more? Email Us
Pulse
FERRITE BEAD 1K OHM 0603 1LN
Need more? Email Us
Pulse
FERRITE BEAD 1.5K OHM 1206 1LN
Need more? Email Us
Pulse
FERRITE BEAD 150 OHM 0805 1LN
Need more? Email Us
Pulse
FERRITE BEAD 1.5K OHM 0402 1LN
Need more? Email Us
Pulse
FERRITE BEAD 0402 1LN
Need more? Email Us
Pulse
FERRITE BEAD 22 OHM 0201 1LN
Need more? Email Us
Pulse
FERRITE BEAD 22 OHM 0805 1LN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess