EN
  • EN
  • DE

BK1005HR601-TV

Part No BK1005HR601-TV
Manufacturer Taiyo Yuden
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 600 OHM 0402 1LN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Number of Lines 1
Impedance @ Frequency 600 Ohm @ 100MHz
Current Rating (Max) 300mA
DC Resistance (DCR) (Max) 600 mOhm
Ratings AEC-Q200
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Height (Max) 0.022" (0.55mm)
Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Win Source Part Number 1023392-BK1005HR601-TV
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 10k pcs
Ultra Librarian 3D Model Ultra Librarian BK1005HR601-TV CAD Model

Description

The BK1005HR601-TV is a surface mount filter manufactured by Taiyo Yuden.

  • Current Rating: 300mA
  • Impedance: 600 Ohm @ 100MHz
  • Function: Noise and Interference Suppression
  • Mounting: Surface Mount
  • Package: Reel
  • Supply and Demand Status: Sufficient
  • Quantity per Package: 10k pcs

You May Also Be Interested in

TAI-TECH Advanced Electronics
1kΩ Ferrite Bead 0805
Lowest to $0.0420
Taiyo Yuden
FERRITE BEAD 2 KOHM 1812 1LN
Need more? Email Us
Wurth Electronics Inc
FERRITE BEAD 961 OHM RADIAL 1LN
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE BEAD 358 OHM 10THD 1LN
Need more? Email Us
Kemet
FERRITE BEAD 22 OHM 0603 1LN
Need more? Email Us
Wurth Electronics Inc
FERRITE BEAD 565 OHM 2SMD 1LN
Need more? Email Us
Wurth Electronics Inc
FERRITE BEAD 264 OHM RADIAL 1LN
Need more? Email Us
AEM Inc
FERRITE BEAD 50 OHM 1206 1LN
Need more? Email Us
TAI-TECH Advanced Electronics
53Ω@100MHz 1 Line Ferrite Bead SMD,4.7x3.1mm 35A 0.6mΩ
Lowest to $0.0437

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess