EN
  • EN
  • DE

BRL3225T100K

Part No BRL3225T100K
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Description FIXED IND 10UH 700MA 420MOHM SMD / 10 µH Unshielded Drum Core, Wirewound Inductor 700 mA 420mOhm Max 1210 (3225 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Manufacturer Taiyo Yuden
Packaging Reel - TR
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 10 µH
Tolerance ±10%
Current Rating (Amps) 700 mA
Current - Saturation (Isat) 900mA
Shielding Unshielded
DC Resistance (DCR) 420mOhm Max
Frequency - Self Resonant 70MHz
Temperature Range - Operating -40°C ~ 105°C
Inductance Frequency - Test 100 kHz
Mounting Surface Mount
Case / Package 1210 (3225 Metric)
Supplier Device Package 1210
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.067" (1.70mm)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number 587-2167-6,LQ BR L3225T100K,587-2167-2,587-2167-1
Standard Package 2,000
Win Source Part Number 1327522-BRL3225T100K
Ultra Librarian 3D Model Ultra Librarian BRL3225T100K CAD Model

Description

The Taiyo Yuden electronic component is a high-quality product that is designed to provide superior performance and reliability.

  • Win Source Part Number: 1327522-BRL3225T100K
  • Packaging: Reel - TR
  • Type: Drum Core, Wirewound
  • Shielding: Unshielded
  • Size/Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
  • Inductance: 10 µH
  • Maximum Height: 0.067" (1.70mm)
  • Tolerance: ±10%
  • Material: Ferrite
  • Frequency Self-Resonant: 70MHz
  • DC Resistance (DCR): 420mOhm Max
  • Supplier Device Package: 1210
  • Temperature Range: -40°C ~ 105°C
  • ROHS3 Compliant: Yes

You May Also Be Interested in

Others
Lowest to $1.2878
NEC
MOS INTEGRATED CIRCUIT
Lowest to $12.4763
Bourns Inc.
Lowest to $0.4701
Toshiba Semiconductor and Storage
Need more? Email Us
Anaren
RF Couplers Bi-directional Coupling 10.5dB 1.5GHz to 2.2GHz T/R
Lowest to $4.9662
Toko America Inc.
Lowest to $18.4996
Sanken
Need more? Email Us
Bourns Inc.
Lowest to $0.8218
Taiyo Yuden
FIXED IND 680NH 2.5A 65 MOHM SMD
Lowest to $0.0836

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1165 $50.0950
1,050+ $0.0956 $100.3800
1,620+ $0.0926 $150.0120
2,235+ $0.0896 $200.2560
2,890+ $0.0866 $250.2740
3,865+ $0.0777 $300.3105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess