EN
  • EN
  • DE
  • IT

CB2016T470MV

Part No CB2016T470MV
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Description FIXED IND 47UH 240MA 3.12 OHM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 47μH
Tolerance ±20%
Current Rating 120mA
Current - Saturation 110mA
DC Resistance (DCR) 3.12 Ohm Max
Frequency - Self Resonant 11MHz
Temperature Range - Operating -40°C to 105°C
Frequency - Test 2.52MHz
Mounting SMD (SMT)
Case / Package 0806 (2016 Metric)
Height - Seated (Max) 0.071" (1.80mm)
Win Source Part Number 099229-CB2016T470MV
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian CB2016T470MV CAD Model

Description

CB2016T470MV Description

The CB2016T470MV provides a significant upgrade to its predecessors with increased voltage capacity and enhanced operational efficiency.

  • Applications/Projects:
  • Renewable energy solutions
  • Advanced computing systems
  • Smart home devices
  • Advanced automotive electronics

Features and Benefits

  • Superior voltage capacity
  • Optimized for high-efficiency applications
  • Strong operational stability
  • Seamless integration with modern technologies

Additional Details: This model is ideal for engineers and developers looking to push the limits of innovation, offering cutting-edge performance in the most demanding scenarios.

You May Also Be Interested in

Murata Electronics North America
FIXED IND / Inductor
Lowest to $15.4314
EPCOS (TDK)
FIXED INDUCTOR SMD / Inductor
Need more? Email Us
Murata Electronics North America
FIXED IND / Inductor
Lowest to $28.4527
Taiyo Yuden
FIXED IND 6.8NH 430MA 250MOHM SM
Need more? Email Us
Kemet
FIXED INDUCTOR 0603 SMD / Inductor
Need more? Email Us
Murata Electronics North America
FIXED IND / Inductor
Need more? Email Us
Wurth Electronics Inc
FIXED IND 22UH 510MA 450MOHM SMD
Lowest to $1.7671
Murata Electronics North America
FIXED IND / Inductor
Lowest to $0.0220
Murata Electronics North America
FIXED IND / Inductor
Lowest to $0.0197

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess