EN
  • EN
  • DE
  • IT

LT1027ECN8-5#PBF

Part No LT1027ECN8-5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Series Voltage Reference IC Fixed 5V V ±0.1% 8-PDIP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name LT1027
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924014-LT1027ECN8-5#PBF
Ultra Librarian 3D Model Ultra Librarian LT1027ECN8-5#PBF CAD Model

Description

Product Overview: LT1027ECN8-5#PBF by Analog Devices Inc.

The LT1027ECN8-5#PBF is a high-precision voltage reference component manufactured by Analog Devices Inc., renowned for its exceptional stability and accuracy. This product is designed to cater to a wide array of applications that demand a stable voltage reference, including precision measurement devices, data acquisition systems, and high-resolution converters.

Key Features and Benefits

  • Precision Voltage: The LT1027ECN8-5#PBF provides a fixed 5V output with a high level of accuracy, making it an ideal choice for critical applications where voltage precision is paramount.
  • Low Temperature Coefficient: This voltage reference boasts an impressive low temperature coefficient, ensuring consistent performance over a wide temperature range. This feature is crucial for applications that operate under varying environmental conditions.
  • Long-Term Stability: With its excellent long-term stability, the LT1027ECN8-5#PBF ensures reliability and consistent performance over the lifespan of the product.
  • Low Noise: The device exhibits low noise characteristics, a critical attribute for applications involving sensitive signal processing where noise can significantly impact the quality of the output.
  • Wide Operating Range: The LT1027ECN8-5#PBF can operate over a broad range of input voltages and temperatures, offering flexibility in various application environments.
  • Package: It comes in an 8-lead PDIP package, which is widely used and easy to integrate into various circuit designs.

Applications

The LT1027ECN8-5#PBF is versatile and can be used in multiple high-performance applications such as:

  • Precision data acquisition systems
  • High-resolution analog-to-digital and digital-to-analog converters
  • Industrial instrumentation
  • Medical equipment
  • Laboratory reference standards

With its robust design and superior specifications, the LT1027ECN8-5#PBF from Analog Devices Inc. is a reliable choice for professionals seeking a high-quality voltage reference solution. Its performance and stability ensure that it will remain a go-to component for engineers and designers who require the highest standards in their electronic designs.

You May Also Be Interested in

National Semiconductor (TI)
TWO TERMINAL VOLTAGE REFERENCE,
Need more? Email Us
Analog Devices Inc.
LOW NOISE UPOWER PRECISION V-REF
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3 / Shunt Voltage Reference IC Fixed 5V V ±1% 15 mA TO-92-3
Lowest to $2.4787
National Semiconductor (TI)
TWO TERMINAL VOLTAGE REFERENCE,
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.4% SOT23-5
Lowest to $3.6010
Analog Devices Inc.
IC VREF SHUNT PREC 5V SC-70-3
Lowest to $5.2736
Analog Devices Inc.
IC VREF SERIES PREC 3V 8-SOIC / Voltage Reference IC V 8-SOIC
Lowest to $24.4607
Analog Devices Inc.
IC VREF SHUNT 0.1% SOT23-3
Lowest to $3.6796
Analog Devices Inc.
IC VREF 8CERDIP / Voltage Reference IC V 8-CERDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess