EN
  • EN
  • DE

CEJMK212BBJ476MG-T

Part No CEJMK212BBJ476MG-T
Manufacturer Taiyo Yuden
Catalog Ceramic Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1051786-CEJMK212BBJ476MG-T
Categories Ceramic Capacitors
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CEJMK212BBJ476MG-T CAD Model

Description

The CEJMK212BBJ476MG-T is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. This capacitor is designed for general-purpose applications, providing stable capacitance over a wide range of temperatures and voltages. It's commonly used in electronic circuits for decoupling, filtering, and bypass applications.

Applications

  • Bypass Capacitors: Used to bypass noise and provide a stable voltage supply to integrated circuits.
  • Decoupling Capacitors: Reduces power supply noise in digital circuits.
  • Filtering Circuits: Filters out unwanted frequencies in analog circuits.
  • Timing Circuits: Can be used in timing circuits where precise capacitance is not critical.
  • General-Purpose Applications: Suitable for a wide range of electronic devices due to its stability and reliability.

Features

  • Multilayer Ceramic Capacitor (MLCC): Provides high capacitance in a small size.
  • High Capacitance Value: 47µF capacitance for effective filtering and decoupling.
  • Voltage Rating: Typically rated for a specific voltage, check the datasheet for the exact voltage rating (e.g. 6.3V, 10V, 16V).
  • Temperature Stability: Maintains stable capacitance over a wide temperature range.
  • Small Size: Compact size allows for high-density circuit designs.

Benefits

  • Effective Noise Reduction: Reduces noise and improves the stability of electronic circuits.
  • Reliable Performance: Provides stable capacitance over a wide range of operating conditions.
  • Compact Design: Saves space on the circuit board, allowing for smaller and more compact devices.
  • Long Lifespan: Ceramic capacitors have a long lifespan and are resistant to degradation.

Additional Details

The CEJMK212BBJ476MG-T has a specific case size (e.g., 0805, 1206), which affects its physical dimensions and mounting requirements. The dielectric material is typically X5R or X7R, which determines the temperature coefficient of capacitance. Always refer to the manufacturer's datasheet for detailed specifications, including voltage rating, temperature coefficient, and tolerance. The "-T" suffix often indicates tape and reel packaging for automated assembly. It's RoHS compliant, meaning it's lead-free and complies with environmental regulations.

You May Also Be Interested in

AVX Corp/Kyocera Corp
Ceramic Capacitor
Need more? Email Us
Taiyo Yuden
10 µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
1 µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Need more? Email Us
Kemet
5100 pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Need more? Email Us
Kemet
5.6 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Need more? Email Us
TDK Corporation
220 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Need more? Email Us
Kemet
1 µF ±20% 50V Ceramic Capacitor X7R 2220 (5750 Metric)
Need more? Email Us
Kemet
2700 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Need more? Email Us
Kemet
3300 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess