EN
  • EN
  • DE

D5NL782M0P1JZ

Part No D5NL782M0P1JZ
Manufacturer Taiyo Yuden
Catalog RF Multiplexers
Description Please read this notice before using the TAIYO YUDEN products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiyo Yuden
Win Source Part Number 1166219-D5NL782M0P1JZ
Manufacturer Homepage www.t-yuden.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian D5NL782M0P1JZ CAD Model

Description

The Taiyo Yuden D5NL782M0P1JZ is a high-performance RF multiplexer designed for use in wireless communication systems. It is engineered to efficiently combine or separate signals of different frequencies, enabling the simultaneous transmission and reception of multiple signals over a single channel. This component is crucial in modern communication devices, where spectral efficiency and signal integrity are paramount.

Applications

  • Wireless communication devices (e.g., smartphones, tablets)
  • Cellular base stations
  • Satellite communication systems
  • Wireless networking equipment (e.g., routers, access points)
  • Radio transceivers

Features

  • High isolation between ports
  • Low insertion loss
  • Compact size for space-constrained applications
  • Surface mount technology (SMT) for automated assembly
  • Excellent temperature stability
  • RoHS compliant, ensuring environmental friendliness

Benefits

  • Improved signal quality and reduced interference
  • Increased data throughput and network capacity
  • Smaller and lighter devices
  • Reduced manufacturing costs through automated assembly
  • Reliable performance in harsh environments
  • Compliance with environmental regulations

Additional Details

The D5NL782M0P1JZ boasts a compact form factor, making it ideal for integration into densely populated circuit boards. Its high isolation characteristics minimize signal leakage, preventing interference between different frequency bands. The low insertion loss ensures minimal signal degradation, preserving signal strength and integrity. This RF multiplexer is designed to operate over a wide temperature range, ensuring consistent performance in various operating conditions. Its surface mount configuration streamlines the assembly process, reducing manufacturing time and costs. Taiyo Yuden is known for its high quality RF components and the D5NL782M0P1JZ reflects that heritage.

This component is designed with advanced filter technology to ensure optimal signal separation and minimal insertion loss. The specified frequency range caters to various communication standards ensuring its broad applicability. The device's robustness ensures long-term reliability, reducing maintenance costs.

You May Also Be Interested in

Broadcom Limited
RF Duplexer 55dB at 2500MHz to 2570MHz 50dB at 2620MHz to 2690MHz 9-Pin SMD T/R / RX WIFI COEXIST B7 LTE DUP DIFF
Lowest to $0.8408
Taiyo Yuden
RF DIPLEXER 829MHZ/2.2GHZ 0603
Lowest to $0.7853
Walsin Technology Corporation
RF DIPLEXER 1.575/2.45GHZ 1008
Lowest to $0.2667
Qualcomm
RF DUPLEXER 2.535/2.655GHZ 8SMD
Lowest to $0.3128
Broadcom Limited
IC QUADPLEXER B2+B4
Lowest to $2.0178
Broadcom Limited
RF Duplexer 50dB at 1850.25MHz to 1914.75MHz 45dB at 1930.25MHz to 1994.75MHz 9-Pin SMD T/R | RF DUPLEXER 1.8825/1.9625GHZ SMD
Lowest to $0.5047
TDK Corporation
RF DIPLEXER 2.45/5.425GHZ 0603
Lowest to $0.0677
TDK Corporation
RF TRIPLEXER 2.45/5.425GHZ 0805 / Multilayer Triplexer
Lowest to $0.0752
Taiyo Yuden
FBAR DUPLEXER 2016 CSSD BAND 7 B
Lowest to $1.5288

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess