EN
  • EN
  • DE

D6HQ2G655DP03-Z

Part No D6HQ2G655DP03-Z
Manufacturer Taiyo Yuden
Catalog RF Multiplexers
Description RF FBAR DUPLEXER LTE BAND 7 / RF Duplexer 1GHz / 5GHz 8-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Multiplexers
Mfr Taiyo Yuden
Series D6
Package Tape & Reel (TR),Cut Tape (CT)
Type Duplexer
Frequency Bands (Low / High) 1GHz / 5GHz
Low Band Attenuation (min / max dB) - / 61.00dB
High Band Attenuation (min / max dB) - / 56.00dB
Mounting SMD (SMT)
Package / Case 8-SMD, No Lead
MSL Level 1 (Unlimited)
Other Names ,D6HQ2G655DP03Z,587-D6HQ2G655DP03-ZTR,PJ D6HQ2G655DP03-Z,587-D6HQ2G655DP03-ZCT
Standard Package 3,000
Win Source Part Number 1054931-D6HQ2G655DP03-Z
Ultra Librarian 3D Model Ultra Librarian D6HQ2G655DP03-Z CAD Model

Description

The D6HQ2G655DP03-Z duplexer from Taiyo Yuden is a type of RF multiplexer with a frequency band of 1GHz / 5GHz.

  • Frequency Band: 1GHz / 5GHz
  • Low Band Attenuation: - / 61.00dB
  • High Band Attenuation: - / 56.00dB
  • Package: Tape & Reel (TR), Cut Tape (CT)
  • Standard Package: 3,000
  • Mounting Type: SMD (SMT)
  • Package/Case: 8-SMD, No Lead
  • Alternative Parts: D6HQ2G655DP03-ZD6HQ2G655DP03Z

You May Also Be Interested in

Broadcom Limited
IC QUADPLEXER B1+B3
Lowest to $2.3539
PulseLarsen Antennas
TRIPLEXER SMD WLAN GNSS
Lowest to $0.0542
Broadcom Limited
High Isolation | RF DUPLEXER 1.75/1.84GHZ 8VQFN
Lowest to $9.3844
Taiyo Yuden
FBAR DUPLEXER 2016 CSSD BAND 7 B
Lowest to $1.5288
TDK Corporation
RF DIPLEXER 892MHZ/1.94GHZ 0805
Lowest to $0.1609
Broadcom Limited
IC QUADPLEXER B2+B4
Lowest to $2.0178
Taiyo Yuden
Lowest to $0.4896
TDK Corporation
RF TRIPLEXER 2.45/5.425GHZ 0805
Lowest to $0.0712
Broadcom Limited
Miniature UMTS Band I Duplexer | RF DUPLEXER 1.95GHZ/2.14GHZ 3CSP
Lowest to $3.2642

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess