EN
  • EN
  • DE

D6PF1G960M3B6

Part No D6PF1G960M3B6
Manufacturer Taiyo Yuden
Catalog RF Multiplexers
Description Please read this notice before using the TAIYO YUDEN products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiyo Yuden
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821557-D6PF1G960M3B6
Ultra Librarian 3D Model Ultra Librarian D6PF1G960M3B6 CAD Model

Description

The D6PF1G960M3B6 is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. MLCCs are widely used in electronic circuits for various purposes, including decoupling, bypassing, filtering, and energy storage. This particular capacitor is designed for surface mount technology (SMT), making it suitable for automated assembly processes in high-volume manufacturing.

Applications

  • Decoupling in digital circuits: Providing a stable voltage supply to integrated circuits by filtering out noise and transient voltage fluctuations.
  • Bypassing high-frequency signals: Shunting high-frequency noise to ground, preventing it from affecting sensitive circuits.
  • Filtering in power supplies: Reducing ripple voltage and improving the stability of power output.
  • Resonant circuits: Contributing to the frequency response of tuned circuits.
  • Timing circuits: Providing accurate timing signals in oscillators and other timing-critical applications.

Features

  • High capacitance value: Providing a significant amount of charge storage capacity. (Specific value needs to be confirmed from datasheet)
  • Small form factor: Allowing for compact circuit designs and efficient use of PCB space.
  • Surface mount technology (SMT): Facilitating automated assembly and high-volume manufacturing.
  • High reliability: Ensuring stable performance and long operating life.
  • Low equivalent series resistance (ESR): Minimizing energy losses and improving circuit efficiency.

Benefits

  • Improved circuit stability: Reducing noise and voltage fluctuations, leading to more reliable circuit operation.
  • Enhanced signal integrity: Preventing signal distortion and ensuring accurate data transmission.
  • Reduced power consumption: Minimizing energy losses due to ESR, leading to more efficient circuits.
  • Increased circuit density: Allowing for more components to be placed on a PCB, reducing overall product size.
  • Lower manufacturing costs: Facilitating automated assembly and high-volume production.

Additional Details

The D6PF1G960M3B6 capacitor is typically characterized by its capacitance value, voltage rating, temperature coefficient, and tolerance. These parameters are crucial for selecting the appropriate capacitor for a specific application. Further details on these specifications can be found in the manufacturer's datasheet. The capacitor is constructed from ceramic dielectric materials and utilizes a multilayer structure to achieve high capacitance values in a small package size.

You May Also Be Interested in

Broadcom Limited
High Isolation | RF DUPLEXER 1.75/1.84GHZ 8VQFN
Lowest to $9.3844
TDK Corporation
Thin-film Diplexer | RF DIPLEXER 2.45GHZ/5.45GHZ 0402
Lowest to $0.8166
Taiyo Yuden
RF DUPLEXER 9SMD NO LEAD
Lowest to $2.1887
TDK Corporation
Multilayer Diplexer | RF DIPLEXER 1497MHZ/2.45GHZ 0805
Lowest to $1.9821
Broadcom Limited
RF Duplexer 50dB at 1850.25MHz to 1914.75MHz 45dB at 1930.25MHz to 1994.75MHz 9-Pin SMD T/R | RF DUPLEXER 1.8825/1.9625GHZ SMD
Lowest to $0.5047
AVX Corp/Kyocera Corp
RF DUPLEXER 836.5/881.5MHZ 8SMD
Need more? Email Us
Taiyo Yuden
RF DUPLEXER 1GHZ-5GHZ 8SMD
Lowest to $0.1415
Broadcom Limited
Miniature UMTS Band I Duplexer | RF DUPLEXER 1.95GHZ/2.14GHZ 3CSP
Lowest to $3.2642
Broadcom Limited
IC QUADPLEXER B2+B4
Lowest to $2.0178

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6126 $60.0898
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess