EN
  • EN
  • DE
  • IT

EMK107BJ105KA-T

Part No EMK107BJ105KA-T
Manufacturer Taiyo Yuden
Catalog Ceramic Capacitors
Description CAP CER 1UF 16V X5R 0603
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Features 1 µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Manufacturer Taiyo Yuden
Series M
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range -55°C ~ 85°C
Mounting Surface Mount, MLCC
Package 0603 (1608 Metric)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number CE EMK107 BJ105KA-T, EMK107 BJ105KA-T, 587-1251-6, EMK107BJ105KAT, 587-1251-1, 587-1251-2, CE EMK107 BJ105KA-T
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870428-EMK107BJ105KA-T
Ultra Librarian 3D Model Ultra Librarian EMK107BJ105KA-T CAD Model

Description

The EMK107BJ105KA-T ceramic capacitor from Taiyo Yuden is a part of the M series and has a capacitance of 1 µF ±10%.

  • Product: EMK107BJ105KA-T
  • Series: M
  • Capacitance: 1 µF ±10%
  • Package Style: 0603 (1608 Metric)
  • Mounting Type: Surface Mount, MLCC
  • Temperature Range: -55°C to 85°C
  • Category: Capacitor
  • Quantity per Package: 4000
  • Status: Not for New Designs
  • REACH: Unaffected

You May Also Be Interested in

Samsung
CAP CER 0.047UF 50V X7R 0805
Lowest to $0.0142
AVX Corp/Kyocera Corp
CAP CER RADIAL / Ceramic Capacitor
Need more? Email Us
Murata Electronics North America
CAP CER 10UF 10V X5R 0603
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.1UF 50V X7R 0805
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER SMP MLC HI-REL / Ceramic Capacitor
Need more? Email Us
Wurth Electronics Inc
CAP CER 4.7UF 25V X5R 0805
Lowest to $0.6240
Knowles Novacap
MULTILAYER CERAMIC CAPACITOR
Lowest to $0.0031
Murata Electronics North America
CAP CER 10UF 6.3V X6S 0402
Lowest to $0.1279
Samsung
CAP CER 8.2PF 50V C0G/NP0 0805
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3,250+ $0.0172 $55.9000
7,875+ $0.0142 $111.8250
12,200+ $0.0138 $168.3600
16,810+ $0.0133 $223.5730
21,740+ $0.0129 $280.4460
29,130+ $0.0115 $334.9950
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 3250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess