EN
  • EN
  • DE

FAR-F5KB-881M50-B4EA-Z

Part No FAR-F5KB-881M50-B4EA-Z
Manufacturer Taiyo Yuden
Catalog SAW Filters
Description FILTER SAW 881.5MHZ GSM850 SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Frequency - Center 881.5MHz
Bandwidth 25MHz
Insertion Loss 1.7dB
Applications Cellular, GSM
Mounting SMD (SMT)
Height (Max) 0.020" (0.50mm)
Dimension 0.055" L x 0.039" W (1.40mm x 1.00mm)
Win Source Part Number 066881-FAR-F5KB-881M50-B4EA-Z
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian FAR-F5KB-881M50-B4EA-Z CAD Model

Description

FAR-F5KB-881M50-B4EA-Z

The FAR-F5KB-881M50-B4EA-Z offers superior frequency consistency in a SAW resonator, tailored for advanced RF applications. Its efficient design contributes to optimal signal clarity and spectrum utilization.

Features and Benefits:

  • Precision Frequency Control: Ensures negligible frequency drift, vital for high-performance communication networks.
  • Compact Footprint: Ideal for integration into small-scale electronic designs.
  • Environmental Resilience: Capable of stable performance over various environmental conditions.

Applications:

  • Satellite communications
  • Automotive electronics
  • High-frequency data transmission
  • Military communication systems

Perfect for high-demand applications, the FAR-F5KB-881M50-B4EA-Z offers reliable performance backed by cutting-edge SAW technology to improve RF system functionality.

You May Also Be Interested in

Taiyo Yuden
FILTER SAW 1.581GHZ 5SMD
Need more? Email Us
Qualcomm
SAW FILTER / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
RFFE FILTER BANDPASS SAW / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
FILTER SAW 3.0X3.0 / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
FILTER SAW 2.442GHZ 5SMD
Lowest to $1.4478
Qualcomm
RFFE FILTER BANDPASS SAW / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
SAW FILTER FOR MOBILE COMM 1107 / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
FILTER SAW 315.04MHZ RKE SMD / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
FILTER SAW / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5375 $62.6875
12+ $10.2876 $123.4512
18+ $9.9665 $179.3970
24+ $9.6443 $231.4632
31+ $9.3232 $289.0192
42+ $8.3587 $351.0654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,140 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess