EN
  • EN
  • DE

FAR-G5KT-942M50-Y4RZ-Z

Part No FAR-G5KT-942M50-Y4RZ-Z
Manufacturer Taiyo Yuden
Catalog SAW Filters
Description FILTER SAW 942.5MHZ 10SMD / 942.5MHz Frequency Cellular, GSM RF SAW Filter (Surface Acoustic Wave) 2.2dB 35MHz Bandwidth 10-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - SAW Filters
Mfr Taiyo Yuden
Series G5
Package Tape & Reel
Product Status Obsolete
Frequency - Center 942.5MHz
Bandwidth 35MHz
Insertion Loss 2.2dB
Applications Cellular, GSM
Mounting Type Surface Mount
Package / Case 10-SMD, No Lead
Height (Max) 0.020" (0.50mm)
Size / Dimension 0.071" L x 0.055" W (1.80mm x 1.40mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0080
Win Source Part Number 918946-FAR-G5KT-942M50-Y4RZ-Z
Ultra Librarian 3D Model Ultra Librarian FAR-G5KT-942M50-Y4RZ-Z CAD Model

Description

The Taiyo Yuden 918946-FAR-G5KT-942M50-Y4RZ-Z is a SAW filter from the G5 series.

  • Applications: Cellular and GSM
  • Bandwidth: 35MHz
  • Center Frequency: 942.5MHz
  • Insertion Loss: 2.2dB
  • Height: 0.020" (0.50mm)
  • Mounting: Surface Mountable
  • Package: Tape & Reel
  • Size: 0.071" L x 0.055" W (1.80mm x 1.40mm)

You May Also Be Interested in

Murata Electronics North America
1.1765GHz 1.5dB SAW Filters RoHS
Lowest to $0.3202
Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Qualcomm
FILTER SAW 3030 / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Lowest to $0.8166
Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
TST - Tamsan
SAW FILTER, SM1411-5PAD, 1582.40
Lowest to $0.7930
Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
Murata Electronics North America
1.1765GHz 1.5dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.3202

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess