EN
  • EN
  • DE

HK060310NJ-T

Part No HK060310NJ-T
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Description FIXED IND 10NH 220MA 510 MOHM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 10nH
Tolerance ±5%
Current Rating 220mA
DC Resistance (DCR) 510 mOhm Max
Q @ Freq 5 @ 100MHz
Frequency - Self Resonant 2.9GHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0201 (0603 Metric)
Height - Seated (Max) 0.012" (0.31mm)
Win Source Part Number 1043444-HK060310NJ-T
Popularity Medium
Supply and Demand Status Balance
Quantity per package 15k pcs
Ultra Librarian 3D Model Ultra Librarian HK060310NJ-T CAD Model

Description

The HK060310NJ-T is a high-quality inductor manufactured by Taiyo Yuden.

  • Type: Multilayer
  • Current Rating: 220mA
  • Inductance: 10nH
  • Mounting Technology: SMD (SMT)
  • Tolerance: ±5%
  • Material: Ferrite
  • Q @ Freq: 5 @ 100MHz
  • Frequency Self-Resonant: 2.9GHz
  • Frequency Test: 100MHz
  • Category: Inductors, Coils, Chokes

You May Also Be Interested in

Bourns Inc.
Lowest to $0.8218
Others
Lowest to $8.8288
Sanken
Need more? Email Us
Bourns Inc.
Lowest to $0.6965
Coilcraft
SMT Power Inductors -– MSS1278
Lowest to $2.7867
XFMRS Inc.
INDUCTOR
Need more? Email Us
Others
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Bourns Inc.
Lowest to $0.3444

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
20,835+ $0.0024 $50.0040
50,000+ $0.0020 $100.0000
78,950+ $0.0019 $150.0050
111,115+ $0.0018 $200.0070
138,890+ $0.0018 $250.0020
187,500+ $0.0016 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,730 pieces
MOQ: 20835 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess